EN
  • EN
  • DE

MC9S12C32CFA25

Part No MC9S12C32CFA25
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220524-MC9S12C32CFA25
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12C32CFA25 CAD Model

Description

The MC9S12C32CFA25 is a 16-bit microcontroller unit (MCU) based on the HCS12 architecture from Freescale Semiconductor (now NXP Semiconductors). It is designed for general-purpose embedded control applications, particularly in automotive, industrial, and consumer electronics. This MCU offers a balance of performance, memory, and peripheral integration, making it suitable for a wide range of applications.

Applications:

  • Automotive Body Control: Used in automotive body control modules for lighting, door locks, and window control.
  • Industrial Control Systems: Employed in industrial automation systems for motor control, sensor monitoring, and process control.
  • Consumer Electronics: Integrated into consumer electronics devices such as appliances, remote controls, and audio/video equipment.
  • Medical Devices: Used in portable medical devices and patient monitoring systems.
  • Embedded Systems Development: A common platform for developing and prototyping embedded systems.

Features:

  • 16-Bit HCS12 CPU Core: High-performance 16-bit HCS12 CPU core with enhanced instruction set.
  • 32KB Flash Memory: On-chip Flash memory for program storage.
  • 2KB RAM: On-chip Random Access Memory (RAM) for data storage.
  • Timers: Multiple timers and counters for real-time control and event management.
  • Serial Communication Interfaces: SCI (UART), SPI, and I2C interfaces for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for interfacing with analog sensors.
  • PWM Channels: Pulse Width Modulation (PWM) channels for motor control and dimming applications.

Benefits:

  • High Performance: Enables fast and efficient processing of complex tasks.
  • Versatile Peripheral Set: Provides a wide range of peripherals for various applications.
  • Simplified Development: Supports easy development with comprehensive development tools and resources.
  • Real-Time Control: Facilitates real-time control and event management.
  • Automotive Grade: Designed and qualified for automotive applications.

Additional Details:

The MC9S12C32CFA25 operates at a clock frequency of 25 MHz. It supports a wide range of operating voltages, typically from 3.0V to 5.5V. The package type is typically QFP or LQFP. It includes various power-saving modes for low-power applications. Consult the device datasheet for precise specifications, pin configurations, and application notes for proper implementation.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess