EN
  • EN
  • DE

MC9S12C96VPB

Part No MC9S12C96VPB
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1220536-MC9S12C96VPB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12C96VPB CAD Model

Description

The MC9S12C96VPB is a 16-bit microcontroller unit (MCU) belonging to the S12 family from NXP Semiconductors (formerly Freescale). This MCU is designed for a wide range of automotive and industrial applications requiring robust performance and reliability. It features a 16-bit central processing unit (CPU), on-chip memory, and a variety of peripherals for communication, control, and monitoring.

Applications:

  • Automotive Body Control Systems: Manages various functions within a vehicle, such as lighting, wipers, and door locks.
  • Industrial Motor Control: Controls the speed, torque, and position of electric motors in industrial applications.
  • Appliance Control: Used in appliances like washing machines, refrigerators, and ovens to control their operation.
  • Security Systems: Implemented in alarm systems and access control systems for security management.
  • Instrumentation and Measurement: Used in measurement devices for data acquisition and control.

Features:

  • 16-Bit CPU: High-performance 16-bit CPU for efficient data processing.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data storage.
  • Analog-to-Digital Converter (ADC): Features a high-resolution ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Equipped with serial communication interfaces such as SCI, SPI, and I2C for communication with other devices.
  • Timers: Includes multiple timers for timing and control applications.
  • PWM Modules: Features Pulse Width Modulation (PWM) modules for motor control and dimming applications.
  • Interrupt Handling: Flexible interrupt handling capabilities for real-time response.

Benefits:

  • High Performance: The 16-bit CPU delivers high performance for demanding applications.
  • Robust Operation: Designed for reliable operation in harsh automotive and industrial environments.
  • Flexible Communication: Serial communication interfaces enable easy integration with other devices and systems.
  • Precise Control: Timers and PWM modules allow for precise timing and control of external devices.
  • Integrated Solution: On-chip memory and peripherals reduce the need for external components, simplifying the design.

Technical Specifications (Typical):

CPU: 16-Bit S12 CPU

Flash Memory: 96 KB

RAM: 4 KB

ADC Resolution: 10-bit

Operating Voltage: 5V

Operating Temperature Range: -40°C to +125°C

Package: PB (Plastic Ball Grid Array)

The MC9S12C96VPB is a robust and versatile 16-bit microcontroller designed for a wide range of automotive and industrial control applications. Its integrated peripherals, high-performance CPU, and reliable operation make it a popular choice for embedded system designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess