EN
  • EN
  • DE

MC9S12D64CPV

Part No MC9S12D64CPV
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 725096-MC9S12D64CPV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12D64CPV CAD Model

Description

The MC9S12D64CPV is a 16-bit microcontroller unit (MCU) from the S12 family manufactured by NXP Semiconductors (formerly Freescale Semiconductor). It's designed for automotive and industrial applications requiring robust performance, embedded security, and extensive peripheral integration.

Applications:

      
  • Automotive Body Control: Controls functions like lighting, wipers, door locks, and window lifts in vehicles.
  •   
  • Industrial Motor Control: Drives and manages electric motors in industrial equipment.
  •   
  • Automotive Instrument Clusters: Powers and displays vehicle information on dashboards.
  •   
  • Embedded Security Systems: Implements security features such as immobilizers and access control systems.

Features:

      
  • 16-bit HCS12 CPU Core: High-performance processing for complex control algorithms.
  •   
  • 64KB Flash Memory: On-chip programmable memory for storing application code.
  •   
  • 4KB RAM: Provides working memory for data storage and manipulation.
  •   
  • Analog-to-Digital Converter (ADC): Converts analog signals into digital data for sensor interfacing.
  •   
  • Serial Communication Interfaces (SCI/SPI/CAN): Enables communication with other devices and networks.
  •   
  • Timer Modules: Facilitates precise timing and control of external events.

Benefits:

      
  • Improved System Performance: High-performance core allows for faster execution of control algorithms.
  •   
  • Reduced System Cost: Integrated peripherals reduce the need for external components.
  •   
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  •   
  • Simplified Software Development: Comprehensive development tools and support are available.
  •   
  • Increased System Security: Security features protect against unauthorized access and tampering.

Additional Details:

The MC9S12D64CPV is available in various package options, including QFP and LQFP. It operates within a specified voltage and temperature range. The MCU includes various interrupt sources and power-saving modes to optimize energy consumption. Detailed electrical characteristics, pin assignments, and application notes can be found in the device datasheet. The CAN (Controller Area Network) interface enables the device to communicate with other devices on an automotive network. The device also includes a background debug mode (BDM) for debugging and programming.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6754 $79.3508
4+ $32.5537 $130.2148
6+ $31.5373 $189.2238
8+ $30.5197 $244.1576
10+ $29.5022 $295.0220
14+ $26.4507 $370.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess