The MC9S12XEP100VAL is a 16-bit microcontroller unit (MCU) from the S12XE family, manufactured by Freescale Semiconductor (now NXP Semiconductors). This MCU is designed for automotive and industrial applications requiring high performance, reliability, and safety features.
Applications:
- Automotive body control systems
- Industrial motor control
- Automotive instrument clusters
- Factory automation
- Medical devices
Features:
- 16-bit S12X CPU core
- 1 MB Flash memory
- 64 KB RAM
- Multiple communication interfaces (CAN, SPI, SCI)
- Analog-to-digital converters (ADCs)
- Pulse-width modulation (PWM) channels
- Timer modules
- Safety features (e.g., memory protection unit)
Benefits:
- High performance for demanding applications.
- Large memory capacity for complex software.
- Flexible communication options for interfacing with various devices.
- Integrated analog peripherals reduce system cost and complexity.
- Safety features enhance system reliability.
Additional Details:
The MC9S12XEP100VAL features a 16-bit S12X CPU core, providing enhanced processing power compared to 8-bit microcontrollers. It incorporates a memory protection unit (MPU) to prevent code corruption and improve system safety. The MCU supports various communication protocols, including Controller Area Network (CAN), Serial Peripheral Interface (SPI), and Serial Communication Interface (SCI). It has multiple analog-to-digital converters (ADCs) for sensor interfacing. The device also includes multiple PWM channels for motor control and other applications. The operating voltage range is typically 3.0V to 5.5V. The VAL suffix likely refers to a specific package type or temperature range. The operating temperature range is usually -40°C to +125°C. It is designed for embedded systems with safety requirements.