EN
  • EN
  • DE

LTM4609IY#PBF

Part No LTM4609IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Conv DC-DC Single Non-Inv/Inv/Step Up/Step Down 4.5V to 36V uModule Automotive 141-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Efficiency 98 %
Features OCP, OVP, UVLO
Height 3.302 mm
Length 14.986 mm
Max Input Voltage 36 V
Maximum Operating Temperature 85 °C
Max Output Current 10 A
Max Output Voltage 34 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Number of Outputs 1
Number of Pins 141
Operating Supply Current 2.8 mA
Output Current 10 A
Output Type Adjustable
Output Voltage 34 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 400 kHz
Topology Buck-Boost
Voltage - Output 1 34 V
Width 14.986 mm
Win Source Part Number 1028263-LTM4609IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4609IY#PBF CAD Model

Description

Product Overview: LTM4609IY#PBF from Analog Devices Inc.

The LTM4609IY#PBF is a high-performance, power management integrated module designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This innovative product is part of the µModule (micro-module) series, which integrates the DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package. It is designed to simplify the design and implementation of power supply systems, providing a complete power management solution that is both space-efficient and easy to use.

This power module is capable of operating from an input voltage range of 4.5V to 36V, and it can deliver a continuous output current up to 10A, making it suitable for a wide array of applications that require a reliable and efficient power source. The LTM4609IY#PBF is designed to perform in demanding environments, and its wide temperature range ensures stability and performance even under extreme conditions.

One of the key features of the LTM4609IY#PBF is its high efficiency, which is achieved through the use of a synchronous step-down switching mode and state-of-the-art packaging technology. The module also includes a range of protective features such as overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the power module and the system it powers.

The LTM4609IY#PBF is also designed with flexibility in mind. It supports adjustable output voltage, which can be set from 0.8V to 10V with a simple external resistor divider. Additionally, the module provides a tracking feature, which allows the output voltage to track an external control voltage, making it ideal for applications requiring precise voltage sequencing.

For engineers and designers looking for a compact, efficient, and reliable power solution, the LTM4609IY#PBF from Analog Devices Inc. offers an excellent choice. The module's ease of use, combined with its robust feature set, makes it an ideal choice for a variety of applications including industrial, automotive, communications, and many others where performance and reliability are critical.

To learn more about the LTM4609IY#PBF or to obtain detailed specifications, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 1.8V 75W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 200W / Isolated Module DC DC Converter 1 Output 5V 40A 36V - 75V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 30W / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 8A 4V - 6V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 6W / Isolated Module DC DC Converter 1 Output 12 ~ 15V 500mA 4.5V - 9V Input
Lowest to $70.2573
Artesyn Embedded Technologies
DC DC CONVERTER 5V 100W / Isolated Module DC DC Converter 1 Output 5V 20A 36V - 75V Input
Lowest to $70.3729
Vicor Corporation
DC DC CONVERTER 32V 300W / Bus Converter Module DC DC Converter 1 Output 32V 9A 38V - 55V Input
Lowest to $136.7552
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 3W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 125mA, 125mA 4.5V - 9V Input
Lowest to $9.8941
TDK-Lambda Americas Inc.
DC DC CNVRTR +/-12V TO +/-15V 1W / Isolated Module DC DC Converter 2 Output 12 ~ 15V -12 ~ -15V 60mA, 60mA 4.5V - 9V Input
Lowest to $30.7142
Artesyn Embedded Technologies
DC DC CONVERTER 2.5V 10W / Isolated Module DC DC Converter 1 Output 2.5V 3A 18V - 36V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess