EN
  • EN
  • DE
  • IT

MCIMX6U7CVM08AC

Part No MCIMX6U7CVM08AC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microprocessors
Description SOC i.MX 6DualLite ARM Cortex A9 0.04um 624-Pin MAP-BGA Tray / IC MPU I.MX6DL 800MHZ 624MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed(Frequency) 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Case / Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 208183-MCIMX6U7CVM08AC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCIMX6U
Introduction Date December 20, 2013
ECCN 5A992.c
Country of Origin China, Singapore, Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX6U7CVM08AC CAD Model

Description

The NXP 208183-MCIMX6U7CVM08AC is a high popularity electronic component with a limited supply and demand status.

  • Manufacturer: NXP
  • Core Processor: ARM Cortex-A9
  • Cores: 2
  • Bus Width: 32-bit
  • Features: Multimedia, NEON SIMD, LPDDR2, LVDDR3, DDR3 RAM controllers, graphics acceleration, keypad, LCD, 10/100/1000 Mbps Ethernet, USB 2.0 + PHY, and more
  • Applications: Suitable for use in various electronic devices and systems

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 780FBGA
Need more? Email Us
NXP / Nexperia
IC MPU 1.6GHZ 780FBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX35 532MHZ 400LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Need more? Email Us
NXP / Nexperia
SoC, CMOS, PBGA780
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 324FBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 1.533GHZ 896FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516
Lowest to $90.7463
NXP / Nexperia
IC MPU QORIQ P1 800MHZ 425TEPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $315.3920 $315.3920
2+ $303.0720 $606.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess