The MCM67B618BFN9R is a high-performance synchronous burst SRAM device from Freescale Semiconductor, now NXP. It is designed for applications requiring fast access times and high bandwidth. This SRAM is commonly utilized in networking equipment, communication systems, and high-speed computing environments.
Applications:
- Network routers and switches
- High-performance computing systems
- Communication systems
- Cache memory for processors
- Data buffering in high-speed applications
Features:
- High-speed synchronous burst operation
- Fast access times (typically 9ns)
- 18Mb memory density
- Selectable burst counter
- LVTTL compatible inputs and outputs
- Multiple chip enable inputs for simplified memory expansion
- Available in a fine-pitch BGA package for high density and reduced inductance
Benefits:
- Increased system performance due to fast memory access
- Reduced latency in data transfer
- Improved data throughput
- Simplified system design with LVTTL compatibility
- Compact footprint due to BGA packaging
- Enhanced reliability due to robust design
Additional Details:
The MCM67B618BFN9R operates at a supply voltage of 3.3V. The device supports burst read and write operations, allowing for efficient data transfer. It features a selectable burst counter, providing flexibility in memory access patterns. The BGA package ensures optimal signal integrity and thermal performance. The device is designed to meet the stringent requirements of high-speed applications, offering a reliable and efficient memory solution.