EN
  • EN
  • DE

ISL6526AIRZTS2462

Part No ISL6526AIRZTS2462
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Voltage Mode PWM Controller 0.8V to 5V 2A 650kHz 16-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969938-ISL6526AIRZTS2462
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL6526AIRZTS2462 CAD Model

Description

The ISL6526AIRZTS2462 is a highly integrated multi-phase synchronous buck regulator controller manufactured by Intersil (now Renesas). It's designed to provide high efficiency and precise voltage regulation for microprocessor core supplies and other demanding power applications. This controller utilizes a multiphase architecture, enabling higher current delivery and reduced output ripple compared to single-phase solutions.

Applications:

  • Microprocessor core voltage regulation
  • Graphics card power supplies
  • High-current DC-DC converters
  • Server power supplies
  • Desktop PC power supplies

Features:

  • Multi-phase operation (typically 2-phase or 3-phase)
  • Synchronous rectification for high efficiency
  • Voltage positioning with adjustable droop
  • Programmable switching frequency
  • Overcurrent and overvoltage protection
  • Remote sensing for accurate voltage regulation
  • Adjustable soft-start

Benefits:

  • Provides stable and accurate voltage regulation for sensitive microprocessors.
  • Reduces power dissipation and improves overall system efficiency.
  • Optimizes transient response and reduces output voltage ripple.
  • Offers flexibility to tailor the switching frequency to specific application requirements.
  • Protects the load and power supply from damage due to fault conditions.
  • Compensates for voltage drops across PCB traces for improved accuracy.
  • Prevents inrush current and ensures a smooth power-up sequence.

Additional Details:

The ISL6526AIRZTS2462 supports voltage positioning, also known as droop compensation, which improves transient response and reduces output voltage ripple. The programmable switching frequency allows designers to optimize the trade-off between efficiency and component size. The controller includes robust overcurrent and overvoltage protection features to protect the load and the power supply from damage. Remote sensing ensures accurate voltage regulation by compensating for voltage drops across PCB traces. The adjustable soft-start feature prevents inrush current during power-up, ensuring a smooth and controlled startup sequence. The multi-phase operation of the ISL6526AIRZTS2462 distributes the current load across multiple phases, reducing the stress on individual components and improving overall system reliability. The synchronous rectification feature further enhances efficiency by replacing the rectifying diode with a MOSFET switch.

The ISL6526AIRZTS2462 is designed to meet the demanding requirements of modern microprocessor core supplies. Its high efficiency, precise voltage regulation, and comprehensive protection features make it an ideal choice for a wide range of high-current DC-DC converter applications. The controller is typically used in conjunction with external MOSFETs and inductors to form a complete power supply solution.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess