EN
  • EN
  • DE

RIAQ24LTEB2002BTA

Part No RIAQ24LTEB2002BTA
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description Res Thin Film NET 20K Ohm 0.1% 1W ±10ppm/C ISOL Molded 24-Pin QSOP Gull Wing SMD Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 981199-RIAQ24LTEB2002BTA
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RIAQ24LTEB2002BTA CAD Model

Description

The RIAQ24LTEB2002BTA is a precision thin film chip resistor manufactured by KOA Speer. It features excellent stability and tight tolerances, making it suitable for applications requiring high accuracy and reliability. These resistors are widely used in various electronic circuits for current limiting, voltage division, and feedback control.

Applications

  • Automotive electronics: ECUs, sensors, and control modules.
  • Industrial equipment: Process control systems, power supplies, and instrumentation.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and implantable devices.
  • Telecommunications: Base stations, repeaters, and wireless communication devices.
  • Test and measurement equipment: Oscilloscopes, multimeters, and signal generators.

Features

  • Thin film technology: Provides high precision and stability.
  • Tight tolerance: Offers accurate resistance values with minimal deviation.
  • Low temperature coefficient: Minimizes resistance changes over temperature.
  • Small size: Available in various chip sizes for space-constrained applications.
  • High reliability: Ensures long-term performance and durability.
  • RoHS compliant: Complies with environmental regulations.
  • Operating Temperature: Wide operating temperature range.

Benefits

  • Improved circuit accuracy: Precise resistance values enhance circuit performance.
  • Enhanced stability: Minimal resistance changes over time and temperature ensure reliable operation.
  • Reduced system errors: Accurate resistance values minimize errors in measurement and control systems.
  • Space-saving design: Small chip sizes enable integration into compact devices.
  • Increased reliability: Robust construction ensures long-term performance.

Additional Details

The RIAQ24LTEB2002BTA has a resistance value of 20kΩ. It features a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. The resistor is available in a 0402 chip size. Power rating is 0.1W and the maximum operating voltage is 50V.

This series of resistors from KOA Speer offer excellent pulse withstanding performance and are suitable for demanding applications where precision and stability are paramount.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess