EN
  • EN
  • DE

MHW806A4

Part No MHW806A4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078717-MHW806A4
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MHW806A4 CAD Model

Description

The MHW806A4 is a hybrid power amplifier module manufactured by Freescale Semiconductor (now NXP). It's specifically designed for cable television (CATV) applications, typically used in distribution and line extender amplifiers. This module provides high gain, low distortion, and excellent linearity, contributing to high-quality signal transmission in CATV networks.

Applications

  • CATV distribution amplifiers
  • CATV line extender amplifiers
  • Headend equipment
  • Broadband amplifier systems

Features

  • High gain: Provides significant signal amplification for improved signal strength.
  • Low distortion: Minimizes signal degradation, ensuring high-quality transmission of both analog and digital signals.
  • Excellent linearity: Maintains signal integrity across a wide range of input levels.
  • High output power: Delivers strong output signals suitable for driving multiple devices.
  • Wide bandwidth: Supports a broad frequency range, accommodating a variety of CATV channels.
  • 50 Ohm input/output impedance: Ensures impedance matching for optimal signal transfer and minimal signal reflection.

Benefits

  • Improved signal quality: Amplifies signals while minimizing distortion, resulting in clearer video and data transmission.
  • Extended transmission range: Enables signals to be transmitted over longer distances without significant degradation.
  • Reduced noise: Low noise figure contributes to a higher signal-to-noise ratio.
  • Enhanced system performance: Improves the overall performance and reliability of CATV and broadband systems.
  • Increased channel capacity: Supports a wider range of channels without compromising signal quality.

Additional Details

The MHW806A4 operates in the frequency range used for CATV systems. Key specifications include gain, output power, composite second order (CSO), composite triple beat (CTB), and noise figure. These parameters are crucial for ensuring optimal signal quality in CATV networks. The module requires a DC power supply for operation, and its performance is highly dependent on proper biasing and impedance matching. The datasheet provides detailed electrical characteristics, thermal considerations, and application circuit recommendations. It typically comes in a ceramic package designed for good heat dissipation and long-term reliability.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess