EN
  • EN
  • DE

MPC8264AZUPIBB300/200/66MHZ

Part No MPC8264AZUPIBB300/200/66MHZ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description MPC8264AZUPIBB300/200/66MHZ Freescale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080069-MPC8264AZUPIBB300/200/66MHZ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC8264AZUPIBB300/200/66MHZ CAD Model

Description

The MPC8264AZUPIBB300/200/66MHZ is a PowerQUICC II family processor from NXP Semiconductors (formerly Freescale). It's a highly integrated communications processor designed for a wide range of networking and telecommunications applications. This processor combines a powerful CPU core with a rich set of peripherals, offering a cost-effective solution for complex embedded systems.

Applications

  • Networking equipment (routers, switches, gateways)
  • Wireless base stations
  • Industrial control systems
  • Storage area networks (SANs)
  • Network attached storage (NAS) devices
  • Telecommunications infrastructure
  • VPN appliances

Features

  • PowerQUICC II core based on the Power Architecture
  • 300 MHz core frequency
  • Integrated memory controller supporting SDRAM, DDR SDRAM
  • Two independent Fast Ethernet controllers
  • Four serial communication controllers (SCCs)
  • Two serial management controllers (SMCs)
  • Two I2C controllers
  • DMA controller
  • PCI interface
  • Timers and interrupt controllers

Benefits

  • High Performance: The PowerQUICC II core provides sufficient processing power for demanding networking applications.
  • Integrated Peripherals: The rich set of integrated peripherals reduces the need for external components, lowering system cost.
  • Connectivity: Multiple Ethernet and serial interfaces enable versatile connectivity options.
  • Memory Flexibility: The integrated memory controller supports various memory types, providing flexibility in system design.
  • Scalability: The processor's features and performance can be scaled to meet different application requirements.

Additional Details

The MPC8264AZUPIBB300/200/66MHZ is designed for applications requiring high bandwidth and low latency. It supports various networking protocols and security features. The device operates at 3.3V and is available in a BGA package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess