EN
  • EN
  • DE

MPX2053

Part No MPX2053
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Description 50 kPa On-Chip Temperature Compensated & Calibrated Silicon Pressure Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831564-MPX2053
Ultra Librarian 3D Model Ultra Librarian MPX2053 CAD Model

Description

The MPX2053 is a series of silicon piezoresistive pressure sensors manufactured by NXP Semiconductors (formerly Freescale Semiconductor). These sensors provide highly accurate and linear voltage output directly proportional to the applied pressure. They are designed for a wide range of applications requiring precise pressure measurement, especially in automotive and industrial sectors.

Applications

  • Automotive Tire Pressure Monitoring Systems (TPMS): Monitors tire pressure for safety and fuel efficiency.
  • Medical Equipment: Used in blood pressure monitors, respirators, and other medical devices.
  • Industrial Process Control: Provides pressure feedback in pneumatic and hydraulic systems.
  • HVAC Systems: Measures air pressure in heating, ventilation, and air conditioning systems.
  • Consumer Appliances: Used in pressure cookers, washing machines, and other appliances requiring pressure sensing.

Features

  • Piezoresistive Pressure Sensor: Employs a silicon piezoresistive element for accurate pressure measurement.
  • Linear Voltage Output: Provides a linear voltage output directly proportional to pressure.
  • Temperature Compensated: Offers stable performance over a wide temperature range.
  • High Accuracy: Delivers precise pressure readings for critical applications.
  • Small Size: Compact design allows for easy integration into various systems.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Accurate Pressure Measurement: Provides reliable and precise pressure readings for critical applications.
  • Stable Performance: Temperature compensation ensures consistent performance over a wide temperature range.
  • Easy Integration: Linear voltage output simplifies interfacing with microcontrollers and other electronic systems.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Reliable Operation: Robust design and construction ensure reliable operation in demanding environments.

Additional Details

The MPX2053 series comes in various pressure ranges to suit different applications. Common pressure ranges include 0-15 PSI and 0-30 PSI. The specific model within the MPX2053 series dictates the exact pressure range and output characteristics. The sensor typically operates on a supply voltage of 5V. Detailed specifications such as sensitivity, offset, and linearity can be found in the NXP Semiconductors datasheet. These sensors are designed for both gauge and absolute pressure measurements, depending on the specific model. The housing and materials are selected to provide chemical resistance and durability in harsh environments.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.1612 $63.1612
3+ $51.8249 $155.4747
4+ $50.2044 $200.8176
5+ $48.5851 $242.9255
7+ $46.9658 $328.7606
9+ $42.1078 $378.9702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess