EN
  • EN
  • DE

MPXHZ6400AC6U

Part No MPXHZ6400AC6U
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case SSOP8
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 740206-MPXHZ6400AC6U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPXHZ6400AC6U CAD Model

Description

The MPXHZ6400AC6U is a barometric pressure sensor manufactured by NXP Semiconductors (formerly Freescale). It's designed to measure absolute pressure, providing an analog output voltage proportional to the applied pressure. These sensors are often used in altimeters, weather stations, and engine control systems.

Applications:

  • Altimeters: Measuring altitude in aviation and portable navigation devices.
  • Weather Stations: Monitoring atmospheric pressure for weather forecasting.
  • Engine Control Systems: Measuring manifold absolute pressure (MAP) in automotive engines.
  • Industrial Pressure Monitoring: Monitoring pressure in various industrial processes.

Features:

  • Absolute Pressure Sensor: Measures pressure relative to a vacuum reference.
  • Analog Output: Provides an analog voltage output proportional to pressure.
  • Temperature Compensated: Minimizes the effect of temperature changes on pressure readings.
  • Small Size: Compact form factor for space-constrained applications.
  • High Accuracy: Provides accurate pressure measurements.

Benefits:

  • Accurate Altitude Measurement: Enables precise altitude readings in altimeters.
  • Reliable Weather Monitoring: Provides accurate pressure data for weather forecasting.
  • Improved Engine Performance: Enables precise control of fuel injection in engine control systems.
  • Simplified System Design: Easy to interface with analog-to-digital converters (ADCs).
  • Stable Performance: Temperature compensation ensures stable pressure readings over temperature variations.

Additional Details:

The MPXHZ6400AC6U has a pressure range typically spanning from a minimum to maximum pressure value (e.g., 20 kPa to 400 kPa). Key specifications include pressure range, sensitivity, accuracy, and operating temperature range. The sensor requires a stable supply voltage for accurate measurements. Detailed electrical characteristics, performance data, and application circuits can be found in the device datasheet. The sensor is typically calibrated to provide a linear output voltage over the pressure range. The device also incorporates internal signal conditioning to improve accuracy and stability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess