EN
  • EN
  • DE

LM4951SD/NOPB

Part No LM4951SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.8W 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 1-Channel (Mono) Class AB 10-WSON (4x4)
Manufacturer Texas Instruments
Series Boomer®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-WDFN Exposed Pad
Case / Package 10-WSON (4x4)
Family Name LM4951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LM4951SD, LM4951SDDKR-ND, LM4951SD/NOPBTR, LM4951SD/NOPBDKR-ND, LM4951SDNOPB, LM4951SDDKR, LM4951SDTR-NDR, LM4951SD/NOPBCT, LM4951SDCT, 296-37639-1, 296-37639-2, LM4951SDTR-ND, LM4951SDDKR-NDR, LM4951SDCT-NDR, 296-37639-6, *LM4951SD/NOPB, LM4951SD/NOPBTR-ND, LM4951SDCT-ND, *LM4951SD, LM4951SD/NOPBCT-ND, LM4951SDTR, LM4951SD/NOPBDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923230-LM4951SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4951SD/NOPB CAD Model

Description

Product Overview: LM4951SD/NOPB

The LM4951SD/NOPB is an integrated audio amplifier produced by Texas Instruments, designed to deliver high-quality, high-power output with minimal external components. This advanced audio solution is perfect for a range of applications, including but not limited to, multimedia speakers, portable audio systems, and TVs. The device comes in a compact, surface-mount package that is ideal for space-constrained applications.

Key Features

  • Amplifier Type: The LM4951SD/NOPB is a Class AB audio amplifier, which provides a good balance between efficiency and linearity, resulting in high-quality audio reproduction with low distortion.
  • Output Power: It is capable of delivering 3.1W of continuous average power to a 3Ω load with less than 10% THD+N when powered by a 5V power supply, making it suitable for a variety of demanding audio applications.
  • Supply Voltage Range: The amplifier operates over a wide supply voltage range from 2.2V to 5.5V, allowing for flexible usage in different circuit configurations and with various power sources.
  • Shutdown Mode: A low-power shutdown mode is integrated, which significantly reduces power consumption when the amplifier is not in use, thereby conserving energy and extending battery life in portable applications.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which safeguards the amplifier from damage due to overheating, ensuring reliability and longevity.

Package and Quality

The LM4951SD/NOPB comes in a space-saving 14-pin WSON package, which is not only compact but also offers excellent power dissipation characteristics. Additionally, the "NOPB" suffix indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

Applications

  • Multimedia Speakers
  • Portable Audio Devices
  • Desktop Computers
  • TVs

With its robust design, versatile power handling, and compact footprint, the LM4951SD/NOPB from Texas Instruments is an excellent choice for designers seeking a high-performance audio amplifier solution that combines efficiency, quality, and reliability.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8573 $51.4380
145+ $0.7035 $102.0075
225+ $0.6815 $153.3375
305+ $0.6595 $201.1475
395+ $0.6375 $251.8125
525+ $0.5716 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess