EN
  • EN
  • DE

MRF284LSR1

Part No MRF284LSR1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1080266-MRF284LSR1
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF284LSR1 CAD Model

Description

The MRF284LSR1 is a 150 W, 28 V, 135-175 MHz RF Power LDMOS Transistor from NXP Semiconductors (formerly Freescale). It is designed for high power amplifier applications in the VHF frequency range. This transistor offers high gain, ruggedness, and excellent linearity, making it suitable for use in communication transmitters and other high-performance RF systems.

Applications:

  • VHF communication transmitters
  • Industrial RF heating
  • Broadcast transmitters
  • Amateur radio linear amplifiers
  • Land Mobile Radio (LMR) base stations

Features:

  • High output power: 150 W CW
  • High gain: 13 dB typical at 175 MHz
  • Frequency range: 135 to 175 MHz
  • 28 V operation
  • High ruggedness
  • Internally matched for simplified circuit design
  • Gold metallization for enhanced reliability

Benefits:

  • Increased transmission range due to high output power
  • Reduced drive power requirements due to high gain
  • Simplified amplifier design with internal matching
  • Robust performance in demanding environments
  • Long-term reliability with gold metallization
  • Efficient power amplification reduces heat dissipation

Additional Details:

The MRF284LSR1 is built using advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, providing excellent power gain and linearity. Its internal matching network simplifies amplifier design, reducing the need for external components and tuning. The transistor's ruggedness is crucial for withstanding high VSWR (Voltage Standing Wave Ratio) conditions often encountered in transmitter applications. The use of gold metallization enhances its long-term reliability, preventing corrosion and ensuring consistent performance over time. Its 28V operation is a common voltage level for many VHF power amplifier designs. With its combination of high power, high gain, and robust design, the MRF284LSR1 is a reliable choice for VHF power amplifier applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess