EN
  • EN
  • DE

LH1521BB

Part No LH1521BB
Manufacturer Infineon Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069610-LH1521BB
Categories OEM Parts(J-L)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1521BB CAD Model

Description

The LH1521BB is a solid-state relay (SSR) manufactured by Infineon Technologies. This device is designed for a variety of switching applications where reliability and isolation are crucial. It’s typically a single-pole, normally open (1-Form-A) relay that utilizes opto-isolation technology to provide electrical isolation between the control and load circuits, enhancing safety and preventing ground loops.

Applications

  • Industrial Automation: Used extensively in industrial control systems for switching sensors, actuators, and other control elements.
  • Telecommunications: Employed in telecom equipment for signal routing and isolation, ensuring reliable communication.
  • Power Supplies: Integrated into power supplies for load switching and protection.
  • Security Systems: Utilized in security systems for switching alarm circuits and other control functions.
  • Metering Equipment: Found in energy meters for switching and isolating current and voltage signals.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output.
  • Solid-State Reliability: Offers a longer lifespan and higher reliability compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Fast Switching Speed: Enables rapid switching of signals, which is essential in high-speed applications.
  • Built-in Current Limiting: Some versions include current limiting for overload protection.

Benefits

  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces maintenance and downtime.
  • Improved Performance: Fast switching speed enhances system responsiveness.
  • Compact Size: Allows for smaller and more densely populated circuit boards.
  • Reduced Power Consumption: Requires lower control current compared to electromechanical relays.

The LH1521BB typically includes specifications like input control voltage range, load voltage rating, load current rating, and isolation voltage. Its robust design and reliable performance make it a preferred choice in many industrial and commercial applications requiring a compact, efficient, and electrically isolated switching solution. It's important to refer to the specific datasheet for the LH1521BB to confirm the exact specifications and operating conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess