EN
  • EN
  • DE

MRF658

Part No MRF658
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080283-MRF658
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF658 CAD Model

Description

The MRF658, manufactured by Freescale Semiconductor (NXP), is a silicon NPN RF power transistor designed for high-power applications in the 400-512 MHz frequency range. It's commonly utilized in UHF communications equipment, particularly in land mobile radio and broadcast applications. This device boasts high gain, ruggedness, and operates efficiently at 28 volts, making it ideal for demanding scenarios.

Applications

  • UHF Radio Transmitters
  • Land Mobile Radio Systems
  • Broadcast Transmitters
  • Base Station Amplifiers
  • Amateur Radio Amplifiers

Features

  • High Power Output: Delivers significant RF power for extended communication ranges.
  • High Gain: Provides substantial signal amplification for efficient transmission.
  • 28 V Operation: Compatible with standard 28 V power supplies.
  • Rugged Construction: Built to withstand harsh operating conditions and high VSWR levels.
  • NPN Silicon Technology: Ensures stable and reliable performance over time.

Benefits

  • Extended Communication Range: Enables clear and dependable communication across greater distances.
  • Increased System Reliability: Offers consistent performance even in challenging environments.
  • Reduced Maintenance Costs: Provides long-term durability and minimizes downtime.
  • Simplified Circuit Design: Facilitates straightforward integration into existing system designs.
  • Improved Signal Quality: Enhances signal clarity and reduces unwanted noise.

Additional Details

The MRF658 is typically housed in a flange-mounted package, optimizing heat dissipation. Its robust design allows it to function effectively even with high VSWR, enhancing overall system reliability. Typical gain ranges from 8 to 11 dB, with optimal performance within the specified 400-512 MHz frequency band. Proper heatsinking is paramount for maintaining stable and reliable operation. Adhering to the manufacturer's recommended operating conditions is crucial to maximizing the device's lifespan and performance. The MRF658 finds frequent application in scenarios requiring high linearity, and its robust construction makes it a preferred choice for rigorous RF power applications. Its ability to operate at 28V contributes to its widespread use in various UHF communication systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess