EN
  • EN
  • DE

MRF7S21210HS

Part No MRF7S21210HS
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case model
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 725450-MRF7S21210HS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF7S21210HS CAD Model

Description

The MRF7S21210HS is a 2110-2170 MHz, 28 V, 27 W average power (W-CDMA) or 35 W PEP (CDMA), LDMOS Integrated Doherty power amplifier designed for wireless communication applications. It is manufactured by NXP Semiconductors (formerly Freescale Semiconductor).

Applications:

  • W-CDMA Base Stations: Used in the final amplification stage of W-CDMA base station transmitters.
  • CDMA Base Stations: Employed as the power amplifier in CDMA base station transmitters.
  • Wireless Infrastructure: Deployed in various wireless infrastructure applications requiring high power and efficiency.
  • 2.1 GHz Band Amplification: Specifically designed for amplification in the 2110-2170 MHz frequency band.
  • Repeaters and Boosters: Integrated into signal repeaters and boosters to enhance signal coverage.

Features:

  • Integrated Doherty Architecture: Utilizes Doherty amplifier architecture for high efficiency at back-off power levels.
  • High Gain: Offers high gain, reducing the drive power requirements.
  • High Efficiency: Delivers high efficiency, minimizing power consumption and heat dissipation.
  • 28 V Operation: Designed for operation with a 28 V supply voltage.
  • Integrated Input Matching: Simplifies the design by providing integrated input matching.
  • Thermally Enhanced Package: Features a thermally enhanced package for efficient heat dissipation.
  • Robustness: Designed for high robustness and reliability in demanding applications.

Benefits:

  • Improved System Efficiency: Doherty architecture improves efficiency, reducing operating costs and environmental impact.
  • Reduced Cooling Requirements: High efficiency minimizes heat dissipation, reducing cooling requirements.
  • Simplified Design: Integrated matching and other features simplify the design process.
  • Enhanced Signal Quality: High linearity ensures high signal quality.
  • Increased Reliability: Robust design ensures high reliability and long operating life.

Additional Details:

The MRF7S21210HS is typically housed in a ceramic package designed for optimal thermal performance. It requires careful attention to thermal management to ensure reliable operation. The device is designed to meet stringent industry standards for linearity and efficiency. The specific gain, efficiency, and linearity characteristics can be found in the device's datasheet. NXP Semiconductors provides detailed application notes and design tools to support the use of this power amplifier in various wireless communication systems. The Doherty architecture allows the amplifier to maintain high efficiency even when operating at power levels below its maximum rating. This is crucial for modern wireless communication systems that employ complex modulation schemes with high peak-to-average power ratios.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8847 $65.3082
13+ $8.9316 $116.1108
21+ $8.6521 $181.6941
28+ $8.3738 $234.4664
36+ $8.0942 $291.3912
48+ $7.2569 $348.3312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess