EN
  • EN
  • DE

MRFIC0914R2

Part No MRFIC0914R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988134-MRFIC0914R2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRFIC0914R2 CAD Model

Description

The MRFIC0914R2 is a monolithic microwave integrated circuit (MMIC) designed for L-band radar applications, manufactured by Freescale Semiconductor (now NXP Semiconductors). It is a highly integrated solution that provides amplification and control for radar signals. This device is used in various radar systems to enhance signal detection and improve overall system performance.

Applications

  • Automotive radar systems
  • Industrial radar sensors
  • Weather radar
  • Surveillance radar
  • Aerospace radar systems

Features

  • L-band frequency operation
  • High gain amplifier
  • Low noise figure
  • Integrated control circuitry
  • Compact size
  • Surface mount packaging

Benefits

  • Enhances signal detection in radar systems.
  • Improves overall system performance by providing a high-gain, low-noise amplification stage.
  • Simplifies system design with integrated control circuitry.
  • Reduces board space requirements due to its compact size.
  • Facilitates automated assembly processes.

Additional Details

The MRFIC0914R2 operates in the L-band frequency range, typically around 1.2 to 1.4 GHz. It features a high-gain amplifier with a low noise figure, which is essential for detecting weak radar signals. The integrated control circuitry allows for adjusting the gain and other parameters to optimize performance for specific applications. The device is typically packaged in a small surface-mount package, making it suitable for compact radar systems. Proper biasing and impedance matching are crucial for achieving optimal performance.

NXP Semiconductors provides detailed datasheets and application notes to assist designers in integrating the MRFIC0914R2 into their radar systems. Thermal management is also important to ensure reliable operation, as the device can generate heat during operation. Designers should consult the datasheet for recommended thermal management techniques. The precise gain, noise figure, and other performance parameters are specified in the official NXP datasheet.

This part is designed to provide reliable amplification and improve radar signal processing capabilities in a variety of scenarios. Automotive radar, in particular, benefits from this type of MMIC.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess