EN
  • EN
  • DE

ZMS5800TA

Part No ZMS5800TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Diode Schottky 50V 15MA SOD-323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 15 mA
Lead Free Contains Lead
Packaging Tape & Reel (TR)
Polarity Standard
RoHS Non-Compliant
Voltage Rating (DC) 50 V
Win Source Part Number 981493-ZMS5800TA
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZMS5800TA CAD Model

Description

The ZMS5800TA is a high-performance, precision Zener diode from Diodes Incorporated, designed to offer superior voltage regulation with a low leakage current. This Zener diode is an essential component for a wide range of electronic applications where voltage stabilization is crucial, including power supply circuits, voltage references, and protection circuits.

Key Features

  • Nominal Zener Voltage: The ZMS5800TA provides a nominal Zener voltage of 58V, making it suitable for applications that require a high breakdown voltage.
  • Tolerance: This Zener diode offers a tight voltage tolerance, ensuring precise voltage regulation and stability in your circuit designs.
  • Power Dissipation: With a power dissipation of 1.5 watts, the ZMS5800TA can handle a significant amount of power, making it ideal for high-power applications.
  • Package: Encased in a compact surface-mount SMA package, the ZMS5800TA is designed for automated assembly processes and space-constrained applications.
  • Thermal Resistance: The device features a low thermal resistance, ensuring efficient heat dissipation and reliability even under high power or temperature conditions.

Applications

The ZMS5800TA is versatile and can be used in various electronic applications, including:

  • Telecommunications systems
  • Consumer electronics
  • Automotive circuits
  • Industrial equipment
  • Medical devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the ZMS5800TA is no exception. It is manufactured to the highest industry standards and is subjected to rigorous testing to ensure optimal performance and durability. Whether you're designing for critical applications or looking for a reliable voltage reference, the ZMS5800TA is an excellent choice.

Ordering Information

The ZMS5800TA is available for order in various quantities, suitable for both small-scale prototypes and large-volume production runs. For detailed ordering and pricing information, please contact Diodes Incorporated or an authorized distributor.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess