The MTM40N20 is an N-channel enhancement-mode MOSFET from Freescale (now NXP). It's designed for high-voltage, high-speed power switching applications. This MOSFET offers a good balance between on-resistance and gate charge, making it suitable for efficient power conversion.
Applications
- Switch Mode Power Supplies (SMPS)
- Uninterruptible Power Supplies (UPS)
- Power Factor Correction (PFC) circuits
- DC-DC converters
- Motor control
Features
- N-Channel Enhancement Mode
- High Voltage Capability (200V Drain-Source Voltage)
- Low On-Resistance (RDS(on)) for reduced power losses
- Fast Switching Speed
- High Ruggedness
- Avalanche Energy Rated
Benefits
- Improved system efficiency due to low on-resistance
- Reduced heat dissipation, leading to smaller heat sink requirements
- Increased system reliability due to high voltage capability and ruggedness
- Simplified design due to fast switching speed
- Cost-effective solution for power switching applications
Additional Details
The MTM40N20 typically comes in a TO-220 or similar through-hole package. Key specifications include a drain-source voltage (VDS) of 200V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that varies depending on the case temperature (consult the datasheet for specific values). The gate threshold voltage (VGS(th)) is typically in the range of 2V to 4V. The device's on-resistance (RDS(on)) is a critical parameter, and it is usually specified at a particular gate-source voltage and drain current. Proper gate drive circuitry is essential for optimal performance. Consult the datasheet for detailed electrical characteristics, thermal performance, and application recommendations. This MOSFET is designed to handle high-speed switching, minimizing switching losses in power conversion applications.