EN
  • EN
  • DE

MTP4N90

Part No MTP4N90
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081103-MTP4N90
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTP4N90 CAD Model

Description

The MTP4N90 is a power MOSFET manufactured by Freescale Semiconductor, now NXP Semiconductors. It is an N-channel enhancement mode MOSFET designed for high voltage switching applications. This transistor is typically used in off-line power supplies, high voltage DC-DC converters, and other applications where high voltage handling capability is essential. Its high breakdown voltage and moderate on-resistance make it suitable for efficient power management in these applications.

Applications:

  • Off-Line Power Supplies: Used in AC-DC power supplies that operate directly from the AC line voltage.
  • High Voltage DC-DC Converters: Implemented in DC-DC converters that require high voltage input or output.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to improve the power factor of AC-DC power supplies.
  • Electronic Ballasts: Used in electronic ballasts for fluorescent lighting.
  • High Voltage Inverters: Incorporated into high voltage inverter circuits.

Features:

  • N-Channel MOSFET: Features an N-channel enhancement mode configuration.
  • High Breakdown Voltage: Designed with a high drain-source breakdown voltage (typically 900V).
  • Moderate On-Resistance (RDS(on)): Provides a moderate RDS(on) for efficient power handling.
  • Fast Switching Speed: Offers relatively fast switching speeds for efficient operation.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown conditions.

Benefits:

  • High Voltage Handling: Capable of handling high voltage levels without breakdown.
  • Efficient Power Management: Provides efficient power management in high voltage applications.
  • Reliable Performance: Designed for reliable operation in demanding conditions.
  • Avalanche Ruggedness: Enhanced robustness against voltage transients.
  • Simplified Design: Ease of use and integration into various circuit designs.

The MTP4N90 typically features a voltage rating of 900V and a continuous drain current rating of around 4A (depending on the package and operating conditions). It is commonly available in a TO-220 or similar through-hole package, facilitating easy mounting and heat sinking. This MOSFET is a crucial component in high voltage power electronic applications where reliable and efficient switching is required. Proper heat sinking is essential to ensure reliable operation, especially at higher current levels. It is a widely used and trusted component in power supply and inverter designs.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess