EN
  • EN
  • DE

NM24C16LM8

Part No NM24C16LM8
Manufacturer Freescale Semiconductor - NXP
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206737-NM24C16LM8
Categories Custom Parts
Manufacturer Freescale Semiconductor - NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM24C16LM8 CAD Model

Description

The NM24C16LM8 is a 16Kb Serial Electrically Erasable PROM (EEPROM) from NXP (formerly Freescale Semiconductor). It is organized as 2048 x 8 bits and operates using a 2-wire serial interface (I2C), making it suitable for storing configuration data, serial numbers, calibration constants, and other non-volatile information in a wide range of embedded systems.

Applications

  • Consumer Electronics: Used for storing user settings, device configuration, and serial numbers in TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Stores calibration data, sensor offsets, and configuration parameters for PLCs, motor drives, and other industrial devices.
  • Automotive Electronics: Used for storing diagnostic data, vehicle identification numbers (VINs), and configuration settings in automotive ECUs.
  • Medical Devices: Stores calibration data and device-specific settings in medical instruments and monitoring equipment.
  • Networking Equipment: Used for storing network configuration parameters, MAC addresses, and security keys in routers, switches, and modems.

Features

  • 16Kb (2048 x 8) EEPROM: Provides 16,384 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates from a single 1.8V to 5.5V power supply.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • Self-Timed Write Cycle: Simplifies write operations.
  • Schmitt Trigger, Filtered Inputs for Noise Suppression: Enhances noise immunity in noisy environments.
  • Available in SOIC and TSSOP packages: Offers flexibility in board layout and mounting.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The I2C interface simplifies integration with a wide range of microcontrollers and systems.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Provides robust and reliable data storage for critical system parameters.
  • Flexible Packaging Options: Offers flexibility in board layout and manufacturing processes.

Additional Details

The NM24C16LM8 supports standard and fast I2C modes, allowing for data transfer rates up to 400 kHz. The device features a page write mode, which allows up to 8 bytes of data to be written in a single write cycle. The write protect feature can be enabled to prevent accidental modification of the EEPROM contents. The device is typically available in 8-pin SOIC and TSSOP packages. Refer to the NXP datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Richtek USA Inc.
new, original packaged
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess