The NMC24C64Q-150 is a 64-Kbit (8K x 8) Serial Electrically Erasable PROM (EEPROM) manufactured by NXP (formerly Freescale). This device utilizes a 2-wire serial interface, making it easy to integrate into a variety of microcontroller-based systems. The '150' in the part number typically refers to the maximum clock frequency of 150 kHz.
Applications
- Consumer Electronics
- Industrial Control Systems
- Automotive Electronics
- Data Logging
- Configuration Storage
Features
- 64-Kbit (8K x 8) EEPROM
- 2-Wire Serial Interface (I2C Compatible)
- Low Voltage Operation
- Write Protect Feature
- Self-Timed Write Cycle
- High Reliability
Benefits
- Non-volatile storage retains data when power is removed.
- Simple interface reduces pin count and board space.
- Low power consumption extends battery life in portable applications.
- Write protect prevents accidental data corruption.
- Self-timed write cycle simplifies programming.
- High reliability ensures long-term data integrity.
Additional Details
The NMC24C64Q-150 operates on a supply voltage typically between 1.8V and 5.5V, depending on the specific variant. The I2C interface supports standard and fast modes. It features a page write capability, allowing multiple bytes to be written in a single operation, improving write throughput. A write protect input pin can be used to prevent accidental writes to the memory. The EEPROM has a specified endurance, typically 1 million write cycles per byte, and a data retention period, typically 100 years. The package is usually an 8-pin SOIC or TSSOP. The I2C address is configurable using address pins, allowing multiple devices to share the same I2C bus. Consult the datasheet for complete electrical specifications, timing diagrams, and application notes. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.