EN
  • EN
  • DE

P5021PSE72QC

Part No P5021PSE72QC
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 266195-P5021PSE72QC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P5021PSE72QC CAD Model

Description

The P5021PSE72QC is a multicore processor from NXP Semiconductors (formerly Freescale). It is based on the Power Architecture® technology and designed for high-performance embedded computing applications. This processor integrates multiple e5500 cores, along with advanced connectivity and acceleration features, making it suitable for demanding networking, industrial automation, and aerospace applications.

Applications

  • Networking Equipment: Routers, switches, and other networking devices requiring high packet processing capabilities.
  • Industrial Control Systems: Real-time control and monitoring in industrial automation environments.
  • Aerospace and Defense: Mission-critical computing applications in aerospace and defense systems.
  • Telecommunications Infrastructure: Base stations and other telecommunications equipment requiring high bandwidth and low latency.
  • Storage Systems: High-performance storage arrays and data centers.

Features

  • Dual-Core e5500: High-performance Power Architecture® cores with out-of-order execution.
  • Integrated DDR3L Memory Controller: Supports high-speed DDR3L memory for increased bandwidth.
  • Multiple Ethernet Ports: Provides extensive connectivity options for networking applications.
  • PCI Express (PCIe) Interfaces: Enables high-speed communication with peripheral devices.
  • Security Features: Includes hardware-based security features for secure boot and data protection.
  • Power Management: Advanced power management capabilities for energy efficiency.

Benefits

  • High Performance: Delivers exceptional processing power for demanding applications.
  • Scalability: Allows for easy scaling of performance to meet changing application requirements.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost.
  • Improved Reliability: Designed for high reliability and long-term operation in harsh environments.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access.
  • Energy Efficiency: Minimizes power consumption, reducing operating costs and environmental impact.

Additional Details

The P5021PSE72QC typically operates at a clock speed around 1.2 GHz. It supports a wide range of operating temperatures, making it suitable for industrial and harsh environments. The processor's integrated memory controller supports DDR3L memory, which provides high bandwidth and low power consumption. It also features advanced security features, such as secure boot and cryptographic acceleration, to protect sensitive data. Refer to the official NXP datasheet for the latest and most accurate specifications including power consumption, thermal characteristics, and specific interface details. Consideration of appropriate heat sinking and power supply design is critical for stable and reliable operation.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess