EN
  • EN
  • DE

PC33780EGR2

Part No PC33780EGR2
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 268881-PC33780EGR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33780EGR2 CAD Model

Description

The PC33780EGR2 is a monolithic integrated circuit designed for automotive airbag applications, manufactured by NXP (formerly Freescale Semiconductor). It's an enhanced version of the PC33780EG, incorporating a crash sensor interface, safety microcontroller interface, and a squib driver, providing a comprehensive solution for airbag control systems. It is designed to meet stringent automotive safety and reliability requirements with improved performance.

Applications

  • Automotive airbag control systems
  • Supplemental Restraint Systems (SRS)
  • Crash sensing and diagnostics

Features

  • Crash sensor interface with multiple input channels, optimized for sensitivity and accuracy
  • Microcontroller interface for safety monitoring and control, enhanced communication protocols
  • Integrated squib driver with current regulation and fault diagnostics, improved response time
  • High-side and low-side squib driving capability
  • Safety features including short circuit protection, overvoltage protection, and undervoltage protection
  • Diagnostic capabilities for sensor and squib monitoring, enhanced error reporting

Benefits

  • Provides a highly integrated solution for airbag control, reducing component count and system complexity.
  • Enhances safety by providing robust crash sensing and squib firing capabilities with faster response.
  • Improves system reliability through comprehensive fault diagnostics and protection features with enhanced error detection.
  • Meets stringent automotive safety standards, ensuring compliance with regulatory requirements.
  • Enables precise and reliable airbag deployment, protecting vehicle occupants in the event of a collision with improved timing and accuracy.

Additional Details

The PC33780EGR2 integrates multiple functions into a single chip, including crash sensing, microcontroller interfacing, and squib driving. This revision offers improved crash sensing sensitivity and communication protocols compared to the PC33780EG. The crash sensor interface supports multiple input channels, allowing for the connection of various types of acceleration sensors. The microcontroller interface enables communication with the airbag control unit for safety monitoring and control. The integrated squib driver provides precise current regulation and fault diagnostics, ensuring reliable squib firing. Safety features such as short circuit protection, overvoltage protection, and undervoltage protection are included to prevent damage to the device and ensure safe operation. The diagnostic capabilities allow for continuous monitoring of sensor and squib health, enabling early detection of potential issues. This device is typically available in a QFP (Quad Flat Package) for surface mount assembly. The PC33780EGR2 is designed to operate over a wide temperature range, making it suitable for harsh automotive environments and is a drop-in replacement with enhanced features for PC33780EG.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess