EN
  • EN
  • DE

TD27C256-120V10

Part No TD27C256-120V10
Manufacturer Intel
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998281-TD27C256-120V10
Categories OEM Parts(T-Z)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD27C256-120V10 CAD Model

Description

The TD27C256-120V10 is a high-performance 256K (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Intel. It is designed for applications requiring non-volatile storage of firmware, code, and data.

Applications:

  • Embedded Systems: Storing firmware and configuration data in embedded controllers and devices.
  • Industrial Control Systems: Holding control algorithms and parameters in industrial equipment.
  • Telecommunications Equipment: Storing boot code and configuration data in communication devices.
  • Automotive Electronics: Programming engine control units (ECUs) and other automotive systems.
  • Instrumentation and Measurement: Retaining calibration data and program code in test and measurement equipment.

Features:

  • 256K (32K x 8) Memory Organization: Provides 256 kilobits of non-volatile storage.
  • CMOS Technology: Low power consumption for energy-efficient operation.
  • Fast Access Time: 120ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5-volt power source.
  • TTL Compatible Inputs and Outputs: Easy interface with standard TTL logic circuits.
  • Programmable via EPROM Programmers: Can be programmed using standard EPROM programming equipment.
  • Erasable with UV Light: Can be erased using ultraviolet light for reprogramming.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reliable Data Retention: Ensures data integrity over long periods.
  • Low Power Consumption: Reduces power consumption in battery-powered and energy-sensitive applications.
  • Fast Access Time: Enables quick data retrieval for high-performance applications.
  • Easy Programming: Can be easily programmed using standard EPROM programmers.

Additional Details:

The TD27C256-120V10 is packaged in a standard DIP (Dual In-line Package) for easy insertion into circuit boards. It requires a programming voltage to write data to the memory. The device is designed to withstand multiple erase/program cycles. Refer to the Intel datasheet for detailed programming instructions, timing diagrams, and electrical characteristics.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess