EN
  • EN
  • DE

PC33996DWB

Part No PC33996DWB
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 268884-PC33996DWB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC33996DWB CAD Model

Description

The PC33996DWB is a system basis chip (SBC) designed by NXP Semiconductors (formerly Freescale). It provides essential functions for automotive applications, including power management, communication interfaces, and system monitoring. This SBC is designed to meet the stringent requirements of automotive environments, offering robust performance and high reliability.

Applications

  • Automotive body control modules (BCM)
  • Gateway modules
  • Powertrain control modules (PCM)
  • Chassis control modules
  • Automotive lighting systems

Features

  • Integrated voltage regulators for supplying various system components
  • CAN (Controller Area Network) transceiver for communication with other modules
  • LIN (Local Interconnect Network) transceiver for low-speed communication
  • SPI (Serial Peripheral Interface) for communication with microcontrollers and other peripherals
  • Watchdog timer for system monitoring and fault detection
  • Overtemperature protection, overcurrent protection, and short circuit protection

Benefits

  • Provides a highly integrated solution for automotive control systems, reducing component count and cost.
  • Simplifies system design by integrating essential power management and communication functions.
  • Enhances system reliability through comprehensive protection features and watchdog timer.
  • Facilitates communication between various modules in the vehicle, enabling advanced functionality.
  • Meets stringent automotive quality and reliability standards.

Additional Details

The PC33996DWB includes multiple voltage regulators to provide stable power to different system components, such as the microcontroller, sensors, and actuators. The integrated CAN transceiver enables high-speed communication with other modules in the vehicle, while the LIN transceiver supports low-speed communication for less critical functions. The SPI interface allows for communication with the microcontroller and other peripherals. The watchdog timer monitors the system's operation and resets the microcontroller if a fault is detected, preventing system failures. Protection features such as overtemperature protection, overcurrent protection, and short circuit protection are included to protect the device and the connected components from damage. The PC33996DWB is typically available in a SOIC (Small Outline Integrated Circuit) package for surface mount assembly. The device is designed to operate over a wide temperature range, making it suitable for harsh automotive environments. The integrated functions of PC33996DWB contribute to a lower BOM (Bill of Materials) cost for automotive ECUs (Electronic Control Units).

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess