EN
  • EN
  • DE

PC9S12G128MLF

Part No PC9S12G128MLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 345088-PC9S12G128MLF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC9S12G128MLF CAD Model

Description

The Freescale (NXP) PC9S12G128MLF is a 16-bit microcontroller belonging to the S12G family. It is designed for automotive and industrial applications requiring robust performance, high reliability, and a rich set of integrated peripherals. This microcontroller offers a balance of processing power, memory, and connectivity options.

Applications

  • Automotive Body Control
  • Industrial Motor Control
  • Automotive Instrument Clusters
  • General-Purpose Embedded Control
  • Appliance Control

Features

  • S12 Core: 16-bit S12 central processing unit (CPU) with enhanced instruction set.
  • Flash Memory: 128KB of flash memory for program storage and data logging.
  • RAM: 8KB of random-access memory (RAM) for data manipulation and temporary storage.
  • EEPROM: 4KB of EEPROM for non-volatile data storage.
  • Analog-to-Digital Converter (ADC): 10-bit Analog-to-Digital Converter (ADC) for sensor interfacing.
  • Timers: Multiple 16-bit timers with input capture, output compare, and PWM capabilities.
  • Serial Communication Interfaces: SCI (UART), SPI, and I2C interfaces for serial communication with other devices.
  • CAN Interface: Controller Area Network (CAN) interface for automotive networking.
  • LIN Interface: Local Interconnect Network (LIN) interface for low-speed automotive communication.

Benefits

  • Enhanced Performance: Delivers strong 16-bit processing power suitable for demanding control applications.
  • Memory Capacity: Offers ample flash, RAM, and EEPROM for complex programs and data storage requirements.
  • Automotive Networking: CAN and LIN interfaces enable seamless integration into automotive networks.
  • Peripheral Integration: Reduces external component count and simplifies system design.
  • Robust Design: Designed for reliable operation in harsh automotive and industrial environments.
  • Flexible Communication: Provides various serial communication options for easy integration with other devices.

The PC9S12G128MLF microcontroller is a powerful and versatile solution for automotive and industrial embedded control applications. Its combination of performance, memory, communication interfaces, and robust design makes it an ideal choice for demanding applications where reliability and integration are key requirements.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess