EN
  • EN
  • DE

PCA9512AD

Part No PCA9512AD
Manufacturer Freescale Semiconductor - NXP
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description LEVEL SHIFTING HOT SWAPPABLE I2C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10 pF
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 1.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 748185-PCA9512AD
Ultra Librarian 3D Model Ultra Librarian PCA9512AD CAD Model

Description

The PCA9512AD is an integrated circuit designed for signal buffering and acceleration in I2C communication systems. It is part of the interface category of integrated circuits and is commonly used in applications such as hotswap.

  • Application: Hotswap
  • Bus Buffer: 2-wire
  • Current Supply: 1.8mA
  • Maximum Data Rate: 400kHz
  • Operating Temperature Range: -40°C to 85°C
  • Voltage Supply: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 8-SOIC
  • Manufacturer: Freescale Semiconductor - NXP

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess