EN
  • EN
  • DE

PK21DX256V

Part No PK21DX256V
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1242+
Reference case QFN
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 726017-PK21DX256V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PK21DX256V CAD Model

Description

The PK21DX256V is a microcontroller from the Kinetis PK series by NXP Semiconductors (formerly Freescale). It's a powerful and versatile device based on the ARM Cortex-M4 core, designed for a wide array of embedded applications. This microcontroller boasts a high level of integration, combining processing power, memory, and a rich set of peripherals to meet the demands of modern embedded systems.

Applications

  • Consumer Electronics: Used in devices like wearables, gaming controllers, and audio players.
  • Industrial Control: Suitable for motor control, sensor interfaces, and automation systems.
  • Medical Devices: Can be integrated into portable medical instruments and monitoring equipment.
  • Internet of Things (IoT): Ideal for IoT devices requiring processing, connectivity, and security features.
  • Automotive Applications: Used in body control modules and other automotive systems.

Features

  • ARM Cortex-M4 Core: Provides high-performance processing with a floating-point unit (FPU) for efficient calculations.
  • 256KB Flash Memory: Offers ample space for program code and data storage.
  • 32KB SRAM: Provides fast access memory for data manipulation and real-time processing.
  • Multiple Communication Interfaces: Includes UART, SPI, I2C for serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Enables the conversion of analog signals to digital data for sensor interfacing.
  • Digital-to-Analog Converter (DAC): Allows the generation of analog signals for control and output applications.
  • Timers and PWM Modules: Facilitates precise timing and control of external devices and processes.
  • Low-Power Modes: Optimizes power consumption for battery-powered applications.
  • Security Features: Includes memory protection unit (MPU) to enhance system security.

Benefits

  • High Performance: The ARM Cortex-M4 core delivers excellent processing power for complex algorithms and real-time applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexibility: The rich set of peripherals and communication interfaces allows the microcontroller to be adapted to various applications.
  • Low Power Consumption: Extends battery life in portable and energy-sensitive applications.
  • Robust Security: Protects against unauthorized access and tampering.
  • Simplified Development: NXP provides comprehensive development tools and software libraries to accelerate product development.

Technical Specifications

The PK21DX256V operates at a clock frequency of up to 72 MHz. It supports a wide operating voltage range (typically 1.71V to 3.6V), making it suitable for various power supply configurations. The microcontroller is available in different package options, including QFN and LQFP. It also features a wide temperature range, allowing it to operate reliably in harsh environments. It supports DMA (Direct Memory Access) for high-speed data transfer between peripherals and memory without CPU intervention. Further, the device has built-in debugging interfaces for ease of code troubleshooting.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess