EN
  • EN
  • DE

PPC5554MZP132

Part No PPC5554MZP132
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 279750-PPC5554MZP132
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC5554MZP132 CAD Model

Description

The PPC5554MZP132 is a high-performance 32-bit Power Architecture® microcontroller from NXP Semiconductors (formerly Freescale). It is designed for demanding automotive and industrial applications requiring robust performance, safety, and reliability. This microcontroller offers a wide range of features and peripherals to support complex control algorithms, communication protocols, and safety mechanisms.

Applications:

  • Automotive engine control
  • Transmission control
  • Electric vehicle (EV) and hybrid electric vehicle (HEV) control systems
  • Industrial motor control
  • Robotics
  • Aerospace applications
  • Safety-critical systems (e.g., airbags, anti-lock braking systems)

Features:

  • 32-bit Power Architecture® e200z4 core
  • Up to 132 MHz core frequency
  • Flash memory (up to 2MB) with ECC
  • RAM (up to 128KB) with ECC
  • DMA controller
  • ADC (Analog-to-Digital Converter)
  • PWM (Pulse-Width Modulation) modules
  • SENT (Single Edge Nibble Transmission) interface
  • CAN (Controller Area Network) interfaces
  • LIN (Local Interconnect Network) interfaces
  • SPI (Serial Peripheral Interface)
  • UART (Universal Asynchronous Receiver/Transmitter)
  • JTAG interface for debugging and programming
  • Safety features: Memory protection unit (MPU), clock monitoring, watchdog timer
  • Temperature range: -40°C to +125°C
  • Package: LQFP (Low-Profile Quad Flat Package)

Benefits:

  • High Performance: The Power Architecture® core and high clock frequency provide ample processing power for demanding control applications.
  • Safety: Built-in safety features such as ECC, MPU, and watchdog timer enhance system reliability and enable compliance with safety standards (e.g., ISO 26262).
  • Connectivity: A wide range of communication interfaces (CAN, LIN, SPI, UART) allows for seamless integration with other system components.
  • Memory: Sufficient Flash and RAM provide ample space for application code and data storage.
  • Flexibility: The versatile peripheral set enables the implementation of a wide range of control algorithms and functions.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details:

The PPC5554MZP132 incorporates a Memory Protection Unit (MPU) that enhances system security and reliability by preventing unauthorized access to memory regions. It also includes a robust set of clock monitoring and watchdog timer features to detect and respond to system failures. The device is typically supplied in a LQFP package, designed for surface mount assembly. The operating temperature range is specified from -40°C to +125°C, making it suitable for use in harsh environments. Software development is supported by a variety of tools, including compilers, debuggers, and emulators.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Samsung
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess