EN
  • EN
  • DE

RT9177A-30CB

Part No RT9177A-30CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301159-RT9177A-30CB
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9177A-30CB CAD Model

Description

The RT9177A-30CB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable 3.0V output voltage. This regulator is suitable for a wide range of portable and battery-powered applications where efficient power management is critical.

Applications

  • Portable Electronics: Powering microcontrollers, memory chips, and other low-voltage components in devices like MP3 players, handheld gaming consoles, and digital cameras.
  • Wireless Devices: Providing regulated power for RF transceivers, Bluetooth modules, and Wi-Fi chips in wireless communication devices.
  • Battery-Powered Systems: Supplying stable voltage for sensors, actuators, and control circuits in battery-operated equipment.
  • Consumer Electronics: Regulating voltage for LCD displays, audio amplifiers, and other components in various consumer electronic products.
  • Industrial Applications: Providing a stable power supply for control systems, data acquisition units, and other industrial equipment.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • High Output Accuracy: Delivers a precise and consistent 3.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in case of a short circuit, preventing damage to the device and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable applications.
  • Improved System Reliability: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Simplified Design: Requires minimal external components, simplifying the design process and reducing the overall system cost.
  • Stable Voltage Regulation: Ensures consistent performance of powered components by providing a stable and accurate 3.0V output.
  • Compact Solution: Available in small packages suitable for space-constrained applications.

Additional Details

The RT9177A-30CB typically utilizes ceramic output capacitors for stable operation and good transient response. Refer to the datasheet for specific recommendations on capacitor selection and layout guidelines. The operating temperature range is generally between -40°C and +85°C. It's available in a variety of surface-mount packages like SOT-23-5 depending on the specific manufacturer requirements.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess