EN
  • EN
  • DE

S908EY16AE0MFJE

Part No S908EY16AE0MFJE
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 310847-S908EY16AE0MFJE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S908EY16AE0MFJE CAD Model

Description

The S908EY16AE0MFJE is a microcontroller unit (MCU) from Freescale Semiconductor, now NXP Semiconductors. This MCU belongs to the 68HC08 family of microcontrollers, known for their cost-effectiveness and versatility in various embedded applications. The S908EY16AE0MFJE offers a range of features suitable for controlling and monitoring systems, making it a robust choice for designers.

Applications

  • Industrial Control Systems: Used in controlling machinery, automation systems, and process control due to its robust architecture.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring basic processing capabilities.
  • Automotive Applications: Suitable for simple automotive control functions like lighting and sensor monitoring.
  • Medical Devices: Employed in portable medical equipment for data acquisition and control.
  • Embedded Systems Education: Utilized in educational platforms and training kits for learning microcontroller programming and design.

Features

  • 8-bit CPU Core: Based on the 68HC08 architecture, providing a balance between performance and cost.
  • 16KB Flash Memory: Includes 16KB of flash memory for storing program code and data.
  • 512 Bytes RAM: Features 512 bytes of random-access memory for temporary data storage during operation.
  • Analog-to-Digital Converter (ADC): Equipped with an ADC for converting analog signals to digital format, enabling sensor interfacing.
  • Serial Communication Interfaces: Supports SCI (Serial Communication Interface) for serial data communication with other devices.
  • Timers: Contains timers for generating PWM signals, capturing events, and timing operations.
  • GPIO Pins: Offers multiple general-purpose input/output pins for interfacing with external devices and sensors.
  • Internal Clock Generator: Includes an internal clock generator, reducing the need for external clock components.

Benefits

  • Cost-Effective Solution: Provides a low-cost solution for embedded applications, making it suitable for budget-constrained projects.
  • Easy to Program: Utilizes a simple instruction set, making it easier to program and debug.
  • Integrated Peripherals: Contains a wide range of integrated peripherals, reducing the need for external components.
  • Robust Architecture: Offers a robust architecture suitable for harsh environments.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Technical Specifications

The S908EY16AE0MFJE typically operates at clock frequencies up to 8 MHz. It supports a variety of operating modes, including low-power modes for minimizing energy consumption. The package is typically a QFP (Quad Flat Package) or SOIC (Small Outline Integrated Circuit), depending on the specific variant. Voltage requirements are generally 3.0V to 5.5V.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess