EN
  • EN
  • DE

S908QC16MDTER

Part No S908QC16MDTER
Manufacturer Freescale Semiconductor - NXP
Description Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1245909-S908QC16MDTER
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S908QC16MDTER CAD Model

Description

The S908QC16MDTER is a member of the S08 family of microcontrollers from NXP Semiconductors (formerly Freescale). It's a compact, cost-effective, and highly integrated mixed-signal microcontroller suitable for a wide range of embedded applications.

Applications:

  • Automotive applications: Specifically, body control modules, door controls, and seat controls.
  • Industrial control: Including motor control and sensor monitoring.
  • Consumer electronics: Such as remote controls, small appliances, and toys.
  • Medical devices: Portable medical equipment and monitoring devices.

Features:

  • S08 Central Processor Unit (CPU): High-performance 8-bit CPU core.
  • Up to 16 KB Flash Memory: For storing program code and data.
  • Up to 512 Bytes RAM: For runtime data storage.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals to digital values.
  • Timers: Multiple timers for various timing and counting functions.
  • Serial Communication Interfaces: SCI (UART), SPI, and I2C for serial communication.
  • PWM Modules: Pulse Width Modulation modules for motor control and other applications.
  • Low Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages outside the specified range.
  • Interrupt Handling: Flexible interrupt handling capabilities.
  • Operating Voltage: Typically operates in the range of 2.7V to 5.5V.

Benefits:

  • Cost-Effective: Provides a good balance of performance and price for cost-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing board space.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Easy to Use: Well-supported by development tools and resources, making it easy to develop and debug applications.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details:

The S908QC16MDTER utilizes a Flash memory technology, which allows for in-system programming and reprogramming. This is highly beneficial for firmware updates and product customization. It's available in various packages, the specific package type (e.g., QFN) affects the pinout and physical dimensions. Refer to the datasheet for the exact package details and pin configurations. The microcontroller's peripherals are configurable via software, allowing for flexible adaptation to different application requirements. Detailed specifications, including timing characteristics, electrical characteristics, and pin assignments, are available in the device datasheet provided by NXP Semiconductors.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess