EN
  • EN
  • DE

S9S08DN32VLC

Part No S9S08DN32VLC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187470-S9S08DN32VLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DN32VLC CAD Model

Description

The S9S08DN32VLC is an 8-bit microcontroller unit (MCU) belonging to the S08 family, manufactured by NXP Semiconductors (formerly Freescale). It's designed for diverse embedded applications, offering a blend of performance, integrated peripherals, and low power consumption. This MCU is particularly well-suited for applications that require precise control and monitoring functionalities.

Applications:

  • Automotive: Used in body control modules, interior lighting, and window lift systems.
  • Industrial Automation: Found in programmable logic controllers (PLCs), motor drives, and sensor interfaces.
  • Consumer Electronics: Employed in home appliances, remote controls, and audio/video equipment.
  • Medical Devices: Suitable for portable medical instruments and patient monitoring systems.
  • Building Automation: Used in HVAC systems, lighting control, and security systems.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with optimized instruction set.
  • 32KB Flash Memory: Non-volatile memory for program storage.
  • 2KB RAM: Volatile memory for data storage and processing.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels for analog signal conversion.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for serial data communication.
  • Timers: Multiple timers/PWM modules for timing control, pulse width modulation, and capture/compare functions.
  • GPIO: General-purpose input/output pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency control.

Benefits:

  • High Performance: Delivers sufficient processing power for a wide range of control applications.
  • Low Power Consumption: Ideal for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Flexible Communication: Supports various serial communication protocols for easy integration with other devices.
  • Precise Timing Control: Timers/PWM modules allow for accurate control of external devices.
  • Robust Design: Reliable operation in harsh environments.

The S9S08DN32VLC offers a balance of performance and features, making it a versatile solution for various embedded control applications. Its integrated ADC, serial communication interfaces, and timers provide the necessary tools for precise control and monitoring of external devices. Its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6953 $64.1718
14+ $8.7757 $122.8598
21+ $8.5020 $178.5420
29+ $8.2271 $238.5859
37+ $7.9533 $294.2721
49+ $7.1310 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess