EN
  • EN
  • DE

S9S08DV32MLC

Part No S9S08DV32MLC
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836522-S9S08DV32MLC
Ultra Librarian 3D Model Ultra Librarian S9S08DV32MLC CAD Model

Description

The S9S08DV32MLC is a member of the S08 family of 8-bit microcontrollers from NXP Semiconductors (formerly Freescale). It's a versatile MCU designed for embedded applications requiring a balance of performance, memory, and peripherals. This device integrates flash memory, RAM, and a variety of communication and control interfaces, making it suitable for a range of industrial, automotive, and consumer applications.

Applications

  • Industrial control systems.
  • Automotive body control modules.
  • Consumer electronics (e.g., remote controls, thermostats).
  • Medical devices.
  • Motor control.

Features

  • Core: 8-bit S08 CPU.
  • Flash Memory: 32 KB of flash memory for program and data storage.
  • RAM: 2 KB of RAM for data storage and manipulation.
  • Operating Voltage: 2.7V to 5.5V operating voltage range.
  • Peripherals: Includes Analog-to-Digital Converter (ADC), timers, Serial Communication Interface (SCI), Serial Peripheral Interface (SPI), Inter-Integrated Circuit (I2C), and PWM modules.
  • ADC: 10-bit Analog-to-Digital Converter with multiple channels.
  • Timers: Multiple timers with various modes including PWM generation, input capture, and output compare.
  • Communication Interfaces: SCI for asynchronous serial communication, SPI for synchronous serial communication, and I2C for two-wire serial communication.
  • GPIO: General-purpose input/output pins for interfacing with external devices.
  • Package: Available in various packages, including LQFP (Low Profile Quad Flat Package).

Benefits

  • Flexible Architecture: Offers a balance of performance, memory, and peripherals for a wide range of applications.
  • Low Power Consumption: Enables energy-efficient operation in battery-powered devices.
  • Integrated Peripherals: Reduces the need for external components, lowering system cost and complexity.
  • Easy Development: Supports in-circuit programming and debugging, simplifying the development process.
  • Robust Design: Designed for reliable operation in harsh environments.

Additional Details

The S9S08DV32MLC is typically found in applications needing moderate processing capabilities and a mix of analog and digital peripherals. The integrated ADC is useful for sensor interfacing, while the communication interfaces allow for easy integration with other devices and systems. For precise technical specifications, electrical characteristics, and package details, refer to the device's datasheet.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7611 $64.5666
14+ $8.8300 $123.6200
21+ $8.5539 $179.6319
28+ $8.2779 $231.7812
37+ $8.0018 $296.0666
49+ $7.1737 $351.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess