EN
  • EN
  • DE

A8733EEJTR-T

Part No A8733EEJTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10TDFN / Photoflash Capacitor Charger, Xenon PMIC 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Allegro MicroSystems
Package Tape & Reel
Product Status Obsolete
Applications Photoflash Capacitor Charger, Xenon
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number A8733
Standard Package 18,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347245-A8733EEJTR-T
Ultra Librarian 3D Model Ultra Librarian A8733EEJTR-T CAD Model

Description

The A8733EEJTR-T is an integrated circuit designed for photoflash capacitor charger and xenon applications.

  • Application: Power Management specialized device
  • Voltage Supply: 2.3V to 5.5V
  • Package: 10-WFDFN Exposed Pad
  • Supplier Device Package: 10-TDFN (3x3)
  • Temperature Range: -40°C to 85°C
  • Device Status: Obsolete
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH unaffected
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Allegro MicroSystems
  • Base Product Number: A8733

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess