EN
  • EN
  • DE

S9S08DZ128CLH

Part No S9S08DZ128CLH
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187474-S9S08DZ128CLH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DZ128CLH CAD Model

Description

The S9S08DZ128CLH is a high-performance 8-bit microcontroller unit (MCU) from NXP Semiconductors (formerly Freescale), part of the S08 family. This MCU is designed for a wide array of embedded control applications, offering a blend of processing power, a substantial amount of memory, and versatile peripherals. It's particularly well-suited for applications requiring significant code space and data storage capabilities, coupled with robust communication interfaces.

Applications:

  • Industrial Automation: Used in complex motor control systems, robotics, and advanced sensor networks.
  • Automotive Electronics: Found in advanced body control modules, engine management systems, and instrumentation clusters.
  • Consumer Electronics: Employed in high-end appliances, gaming consoles, and advanced audio/video equipment.
  • Medical Devices: Suitable for sophisticated portable medical instruments and patient monitoring systems with extensive data logging.
  • Networking and Communication: Used in network devices, industrial communication gateways, and wireless sensor networks.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set.
  • 128KB Flash Memory: Large non-volatile memory for storing extensive program code, data, and configuration parameters.
  • 8KB RAM: Ample volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC with multiple channels for high-precision analog signal conversion.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for versatile communication with external devices.
  • Timers: Multiple timers/PWM modules for advanced timing control, pulse width modulation, and complex capture/compare functions.
  • GPIO: General-purpose input/output pins for flexible interfacing with external components, sensors, and actuators.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage, ensuring data integrity and reliability.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency generation and optimization.

Benefits:

  • Maximum Memory: 128KB Flash and 8KB RAM provide the largest memory capacity in the S08 family, enabling complex and feature-rich applications.
  • Versatile Communication: Supports a wide range of serial communication protocols for seamless integration with diverse external devices and systems.
  • Precise Timing Control: Advanced timers/PWM modules enable accurate control of external systems and devices, essential for demanding applications.
  • Robust Performance: Ensures reliable operation in harsh and demanding environments.
  • Integrated Peripherals: Reduces external component count and simplifies system design, lowering overall cost.
  • Flexible I/O: Extensive GPIO options provide maximum flexibility for interfacing with a wide range of sensors, actuators, and other external components.

The S9S08DZ128CLH offers a powerful and versatile platform for the most demanding embedded applications. Its extensive memory capacity, comprehensive set of peripherals, and flexible I/O options make it an ideal choice for applications in industrial automation, automotive, consumer electronics, medical devices, and networking that require significant code space, data storage, and robust communication capabilities.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5740 $62.2960
10+ $12.7789 $127.7890
14+ $12.3793 $173.3102
20+ $11.9797 $239.5940
25+ $11.5800 $289.5000
34+ $10.3823 $352.9982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess