EN
  • EN
  • DE

S9S08DZ32F2MLC

Part No S9S08DZ32F2MLC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 137720-S9S08DZ32F2MLC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ32F2MLC CAD Model

Description

The S9S08DZ32F2MLC is an 8-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale), belonging to the S08 family. It is designed for a diverse range of embedded control applications, offering a balance between processing power, memory capacity, and integrated peripherals. This MCU is well-suited for applications that demand precise control, efficient communication interfaces, and robust performance within space-constrained environments.

Applications:

  • Industrial Control: Used in sensor networks, motor control, and process automation equipment.
  • Consumer Electronics: Found in appliances, remote controls, and various electronic devices.
  • Automotive Applications: Employed in body control modules, lighting systems, and simple sensor interfaces.
  • Medical Devices: Suitable for portable medical instruments and health monitoring equipment.
  • Metering: Used in smart meters for energy, water, and gas consumption monitoring.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set for efficient code execution.
  • 32KB Flash Memory: Non-volatile memory for storing program code, data, and configuration parameters.
  • 2KB RAM: Volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals from sensors and other devices into digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC interfaces for serial communication with external devices and peripherals.
  • Timers: Multiple timers/PWM modules for timing control, pulse width modulation, and capture/compare functions, enabling precise control of external devices.
  • GPIO: General-purpose input/output pins for interfacing with external components, sensors, and actuators.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating below the specified minimum voltage, ensuring data integrity and reliable operation.
  • Clock Source Options: Offers both internal and external clock source options for flexible clock frequency generation and optimization based on application requirements.

Benefits:

  • Balanced Performance: Provides sufficient processing power for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering overall cost.
  • Flexible Communication: Supports various serial communication protocols for easy integration with other devices and systems.
  • Precise Timing Control: Enables accurate control of external devices through the use of integrated timers and PWM modules.
  • Robust Design: Ensures reliable operation in harsh environmental conditions.
  • Easy to Develop: Supported by a comprehensive suite of development tools from NXP, simplifying the development process.

The S9S08DZ32F2MLC is a versatile microcontroller that offers a good balance of performance, memory, and integrated peripherals, making it a suitable choice for a broad spectrum of embedded control applications. Its integrated ADC, serial communication interfaces, and timers provide the necessary tools for precise control and monitoring of external systems and devices. Its robust design ensures reliable operation in demanding environments, while its ease of development makes it accessible to both novice and experienced embedded developers.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7643 $52.7002
29+ $3.5214 $102.1206
45+ $3.4000 $153.0000
64+ $3.1571 $202.0544
83+ $3.0357 $251.9631
103+ $2.9143 $300.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess