EN
  • EN
  • DE

S9S08DZ60MLF

Part No S9S08DZ60MLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 187481-S9S08DZ60MLF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60MLF CAD Model

Description

The S9S08DZ60MLF is a microcontroller belonging to the S9S08DZ family from NXP Semiconductors (formerly Freescale). It's an 8-bit microcontroller designed for a variety of embedded applications. The S9S08DZ family offers a balance of performance, integrated peripherals, and low power consumption. The S9S08DZ60MLF, specifically, provides a combination of memory and features suitable for applications requiring moderate processing power and peripheral integration.

Applications:

  • Industrial Control Systems: Used in applications such as motor control, sensor data acquisition, and process automation.
  • Consumer Electronics: Integrated into home appliances, remote controls, and various smart home devices.
  • Automotive Applications: Employed in body control modules, lighting systems, and other automotive electronics.
  • Medical Devices: Found in portable medical equipment, patient monitoring devices, and diagnostic tools.
  • Metering: Utilized in smart meters for energy and water consumption monitoring and management.

Features:

  • HCS08 Core: Based on the high-performance HCS08 central processing unit (CPU).
  • Memory: 60 KB of Flash memory for program storage and 4 KB of RAM for data storage.
  • Clocking: Internal clock generator with various clocking options, offering flexibility in power management.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communicating with other devices.
  • Timers: Multiple timers, including a Real-Time Clock (RTC), for accurate timekeeping and event scheduling.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external sensors and actuators.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS08 core offers efficient code execution.
  • Integration: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: A wide range of peripherals and clocking options allows for customization to specific application requirements.
  • Low Power: Designed for low power operation, making it suitable for battery-powered applications.
  • Reliability: Built-in protection features enhance system robustness.

Additional Details:

The S9S08DZ60MLF is designed to operate within a defined voltage and temperature range. It is typically available in a QFN package. Development tools, including integrated development environments (IDEs), compilers, and debuggers, are available to facilitate software development. On-chip debugging capabilities are also included for efficient debugging and testing.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,757 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess