EN
  • EN
  • DE

S9S08DZ96F2CLHR

Part No S9S08DZ96F2CLHR
Manufacturer Freescale Semiconductor - NXP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0845+
Reference case QFP
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 720228-S9S08DZ96F2CLHR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S9S08DZ96F2CLHR CAD Model

Description

The S9S08DZ96F2CLHR is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor, now NXP Semiconductors. It belongs to the S08 family of microcontrollers and is designed for a wide range of embedded applications, offering a balance of performance, memory, and integrated peripherals. This particular variant is suited for applications requiring moderate processing power and memory capacity, along with robust communication capabilities.

Applications

  • Industrial control: Used in controlling machinery, sensors, and actuators.
  • Home appliances: Employed in devices like washing machines, refrigerators, and air conditioners.
  • Automotive applications: Applied in body control modules, sensor interfaces, and diagnostic systems.
  • Medical devices: Suitable for portable medical equipment and patient monitoring systems.
  • Consumer electronics: Found in various devices such as remote controls, gaming peripherals, and audio equipment.

Features

  • 8-bit S08 CPU core: Provides efficient processing for various control tasks.
  • 96KB Flash memory: Offers ample space for storing program code and data.
  • 6KB RAM: Provides sufficient memory for data manipulation and temporary storage.
  • ADC (Analog-to-Digital Converter): Enables conversion of analog signals to digital data for sensor interfacing.
  • Timers: Includes multiple timers for precise timing control and event management.
  • SCI (Serial Communication Interface): Supports serial communication with other devices.
  • SPI (Serial Peripheral Interface): Allows for high-speed communication with peripheral devices.
  • IIC (Inter-Integrated Circuit): Provides a two-wire communication interface for connecting to IIC-compatible devices.
  • PWM (Pulse Width Modulation): Enables control of analog devices using digital signals.

Benefits

  • Cost-effective solution: Provides a balance of performance and features at a competitive price.
  • Integrated peripherals: Reduces the need for external components, simplifying design and reducing cost.
  • Flexible communication interfaces: Facilitates communication with a wide range of devices.
  • Robust performance: Ensures stable and reliable operation in various environments.
  • Easy to use: Supported by comprehensive development tools and resources.

Additional Details

The S9S08DZ96F2CLHR operates at a clock frequency of up to 20 MHz, offering sufficient processing power for many embedded applications. It features a wide range of digital I/O pins, allowing for flexible interfacing with external devices. The integrated ADC enables the microcontroller to directly interface with analog sensors, simplifying the design of data acquisition systems. Its various communication interfaces, including SCI, SPI, and IIC, provide versatile connectivity options. The PWM modules allow for precise control of motor speeds, lighting levels, and other analog devices. The microcontroller is available in a compact package, suitable for space-constrained applications. Comprehensive development tools, including compilers, debuggers, and IDEs, are available to support software development.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess