EN
  • EN
  • DE

S9S12GN32F0VLF

Part No S9S12GN32F0VLF
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor 12V1
Part Core Size 16-Bit
Speed(Frequency) 25MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 3.13 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 211439-S9S12GN32F0VLF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0VLF CAD Model

Description

The S9S12GN32F0VLF is a 16-bit microcontroller from NXP Semiconductors, part of the S12G family. The S12G family is known for its cost-effectiveness, low power consumption, and robust feature set, making it well-suited for a broad range of automotive and industrial applications. The S9S12GN32F0VLF specifically offers a balance of memory, performance, and integrated peripherals to address common control and monitoring tasks.

Applications:

  • Automotive: Used in body control modules, instrument clusters, and anti-theft systems.
  • Industrial Control: Applied in motor control, sensor interfacing, and general-purpose control applications.
  • Home Appliances: Found in washing machines, dryers, and other appliances.
  • Power Tools: Employed in cordless drills, saws, and other power tools.
  • Lighting Control: Utilized in LED lighting and dimming systems.

Features:

  • HCS12 Core: Based on the enhanced HCS12 central processing unit (CPU).
  • Memory: 32 KB of Flash memory for program storage and 2 KB of RAM for data storage.
  • Clocking: Internal clock generator with frequency-locked loop (FLL) for accurate clock control.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communicating with other devices.
  • Timers: Multiple timers, including a real-time interrupt (RTI) timer, for precise timing and control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS12 core delivers efficient processing capabilities.
  • Integration: On-chip peripherals minimize the need for external components, saving board space and cost.
  • Flexibility: A versatile set of peripherals and clocking options allows for tailoring the microcontroller to specific application needs.
  • Reliability: Robust design and protection features ensure reliable operation in demanding environments.

Additional Details:

The S9S12GN32F0VLF operates within a defined voltage and temperature range. It is typically available in an LQFP package. Development support includes integrated development environments (IDEs), compilers, and debuggers. The device offers on-chip debugging capabilities for streamlined debugging and testing.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2860 $60.0040
33+ $3.5167 $116.0511
51+ $3.4069 $173.7519
71+ $3.2970 $234.0870
91+ $3.1871 $290.0261
122+ $2.8574 $348.6028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,921 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess