EN
  • EN
  • DE

S9S12P128J0MQK

Part No S9S12P128J0MQK
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12
Part Core Size 16-Bit
Speed(Frequency) 32MHz
Number of I/O 64
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 1.72 V to 5.5 V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 80-QFP (14x14)
Win Source Part Number 211443-S9S12P128J0MQK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S12P128J0MQK CAD Model

Description

The S9S12P128J0MQK is a 16-bit microcontroller from NXP Semiconductors, part of the S12P family. The S12P family is designed for automotive and industrial applications requiring robust performance, high reliability, and a comprehensive set of integrated peripherals. The S9S12P128J0MQK provides a balance of memory, features, and processing power, making it suitable for a variety of control, monitoring, and communication tasks.

Applications:

  • Automotive Body Control: Utilized in body control modules (BCM) for managing lighting, wipers, door locks, and other vehicle functions.
  • Industrial Control: Employed in motor control, sensor data acquisition, and process automation systems.
  • Automotive Instrument Clusters: Integrated into instrument clusters for displaying vehicle information to the driver.
  • Power Inverters: Used in solar inverters and uninterruptible power supplies (UPS).
  • Medical Devices: Found in portable medical devices and patient monitoring systems.

Features:

  • HCS12 Core: Based on the enhanced HCS12 central processing unit (CPU).
  • Memory: 128 KB of Flash memory for program storage and 8 KB of RAM for data storage.
  • Clocking: Phase-locked loop (PLL) clock generator for precise clock control.
  • Analog-to-Digital Converter (ADC): Integrated 10-bit ADC for converting analog signals to digital data.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and I2C interfaces for communication with other devices.
  • Timers: Multiple timers, including input capture and output compare modules, for precise timing and control.
  • Input/Output (I/O) Ports: General-purpose I/O pins for interfacing with external components.
  • CAN Communication: Controller Area Network (CAN) module for automotive and industrial networking.
  • LIN Communication: Local Interconnect Network (LIN) module for cost-effective automotive networking.
  • PWM Modules: Pulse-width modulation (PWM) modules for motor control and power conversion applications.
  • Low-Voltage Inhibit (LVI): Protects the microcontroller from operating at voltages below the specified range.
  • Watchdog Timer (WDT): Prevents the microcontroller from getting stuck in an infinite loop.

Benefits:

  • Performance: The HCS12 core provides efficient and robust code execution.
  • Integration: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: A wide range of peripherals and clocking options allows for customization to specific application requirements.
  • Reliability: Designed for reliable operation in harsh environments, suitable for automotive and industrial applications.

Additional Details:

The S9S12P128J0MQK operates within a specified voltage and temperature range. It is typically available in a QFP package. Development tools, including integrated development environments (IDEs), compilers, and debuggers, are available to simplify the development process. The device incorporates on-chip debugging capabilities, providing a convenient way to debug and test the application code.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7879 $59.1516
9+ $12.1337 $109.2033
13+ $11.7545 $152.8085
18+ $11.3754 $204.7572
23+ $10.9962 $252.9126
31+ $9.8586 $305.6166
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess