EN
  • EN
  • DE
  • IT

SC13783VK5R2

Part No SC13783VK5R2
Manufacturer Freescale Semiconductor - NXP
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Freescale Semiconductor - NXP
Manufacturer Homepage www.freescale.com
Win Source Part Number 716120-SC13783VK5R2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC13783VK5R2 CAD Model

Description

The SC13783VK5R2 is a highly integrated power management integrated circuit (PMIC) from NXP Semiconductors (formerly Freescale). This PMIC is designed to efficiently manage power distribution and regulation in a variety of embedded systems and portable devices. It aims to minimize power consumption and optimize system performance.

Applications:

  • Automotive Infotainment Systems: Powering various components within the infotainment system, such as displays, audio processors, and connectivity modules.
  • Industrial Control Systems: Providing regulated power to microcontrollers, sensors, and communication interfaces in industrial environments.
  • Portable Medical Devices: Ensuring stable and efficient power supply for sensitive medical equipment.
  • Networking Equipment: Powering routers, switches, and other network devices.
  • Embedded Computing Platforms: Supplying power to processors, memory, and peripherals in embedded systems.

Features:

  • Multiple Voltage Regulators: Integrates several buck converters and LDO regulators to provide multiple voltage rails.
  • High Efficiency: Optimized for high efficiency across a wide range of load conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Voltage Protection (OVP): Protects the system from damaging over-voltage conditions.
  • Over-Current Protection (OCP): Prevents excessive current draw and potential damage to the PMIC and connected components.
  • Thermal Shutdown Protection: Shuts down the PMIC in case of overheating to prevent damage.
  • I2C Interface: Allows for flexible configuration and monitoring of the PMIC's parameters.
  • Power Sequencing: Enables controlled power-up and power-down sequences to ensure system stability.

Benefits:

  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, leading to smaller and more compact designs.
  • Improved Power Efficiency: High efficiency and low quiescent current contribute to longer battery life in portable devices and lower energy consumption in stationary systems.
  • Enhanced System Reliability: Comprehensive protection features safeguard the system against various fault conditions.
  • Simplified System Design: Integrated functionality and I2C interface simplify the design process and reduce time-to-market.
  • Flexible Configuration: I2C interface allows for dynamic adjustment of voltage levels and other parameters to optimize system performance.

The SC13783VK5R2 is typically available in a compact surface-mount package. Detailed specifications, including input voltage range, output voltage levels, switching frequency, and thermal resistance, can be found in the device's datasheet. Designers should consult the datasheet to ensure proper application and compliance with safety standards.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2437 $68.9748
9+ $14.1488 $127.3392
13+ $13.7066 $178.1858
18+ $13.2645 $238.7610
23+ $12.8223 $294.9129
31+ $11.4959 $356.3729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess