The SC550381MFU42 is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale Semiconductor). This component is engineered for use in varied embedded applications, focusing on robust performance and power efficiency. It integrates a processing core with a comprehensive set of peripherals to manage complex control and data processing tasks.
Applications:
- Automotive engine control units (ECUs)
- Industrial motor control
- Home automation systems
- Smart metering
- Portable medical equipment
Features:
- High-performance ARM Cortex-M series core
- Integrated flash memory for program storage and execution
- Static RAM (SRAM) for data storage
- Multiple serial communication interfaces including UART, SPI, and I2C
- Analog-to-digital converters (ADCs) for sensor interfacing
- Digital-to-analog converters (DACs) for analog signal generation
- Advanced timers and PWM modules for precise control
- Low-power modes for energy-efficient operation
- Extensive general-purpose input/output (GPIO) pins
- Watchdog timer for system monitoring and fault recovery
Benefits:
- Enhanced system responsiveness due to the high-performance core
- Reduced external component count due to integrated peripherals
- Flexible communication options via multiple serial interfaces
- Precise analog signal processing using integrated ADCs and DACs
- Improved control capabilities with advanced timers and PWM modules
- Extended battery life in portable applications due to low-power modes
- Versatile interfacing with various external devices through GPIO pins
- Increased system reliability with the watchdog timer
Additional Details:
The SC550381MFU42 MCU is designed with security features to protect against unauthorized access and tampering. It supports in-application programming (IAP) and in-system programming (ISP) for convenient firmware updates. The operating voltage range ensures compatibility with different power supply systems. Its package is designed for surface mount technology (SMT), which allows for efficient PCB assembly and space utilization. The temperature range allows operation in harsh environments. It is compatible with various development tools and software libraries, simplifying the software development process. The MCU's robust design and comprehensive feature set make it suitable for applications requiring high reliability and performance.
This MCU provides a reliable, flexible, and energy-efficient solution for a variety of embedded applications, facilitating the development of intelligent and connected devices.