EN
  • EN
  • DE

SC560003MVF92

Part No SC560003MVF92
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 315825-SC560003MVF92
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC560003MVF92 CAD Model

Description

The SC560003MVF92 is a microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale). This MCU is part of the ColdFire V2 family and is designed for embedded control applications requiring a balance of performance and power efficiency.

The SC560003MVF92 microcontroller is built around the ColdFire V2 core, offering robust processing capabilities suitable for a wide range of embedded systems. Its architecture is optimized for control-oriented tasks, featuring integrated peripherals and memory management to streamline application development and reduce system costs.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor control, and automation equipment.
  • Automotive Systems: Employed in body control modules, infotainment systems, and engine management systems.
  • Medical Devices: Incorporated in patient monitoring devices, diagnostic equipment, and therapeutic devices.
  • Consumer Electronics: Found in home appliances, gaming consoles, and audio/video equipment.
  • Networking Equipment: Utilized in routers, switches, and network gateways.

Features:

  • ColdFire V2 Core: High-performance 32-bit processor core.
  • Integrated Memory: Includes Flash memory and SRAM for program and data storage.
  • Peripheral Set: Offers a wide range of peripherals such as UART, SPI, I2C, ADC, and timers.
  • Low-Power Consumption: Designed for energy-efficient operation in battery-powered devices.
  • Flexible Clocking Options: Supports various clock sources and configurations for optimized performance.
  • Debug Interface: Provides JTAG and other debug interfaces for easy development and testing.

Benefits:

  • High Performance: Enables complex algorithms and real-time processing.
  • Reduced System Cost: Integration of peripherals and memory reduces the need for external components.
  • Ease of Development: Comprehensive toolchain and software support simplifies application development.
  • Long-Term Availability: NXP is committed to providing long-term support for its microcontrollers.
  • Energy Efficiency: Low-power design extends battery life in portable devices.

Additional Details:

The SC560003MVF92 MCU typically operates within a voltage range of 1.8V to 3.6V and is available in a variety of package options, including QFP and BGA. Its operating temperature range is typically -40°C to +85°C, making it suitable for harsh environments.

This microcontroller is supported by a comprehensive ecosystem of development tools, including compilers, debuggers, and IDEs. NXP also provides software libraries and example code to help developers get started quickly. It is important to refer to the official NXP documentation for specific technical details and application notes.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess