EN
  • EN
  • DE

SC68HC05C4P1

Part No SC68HC05C4P1
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000587-SC68HC05C4P1
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC68HC05C4P1 CAD Model

Description

The SC68HC05C4P1 is an 8-bit microcontroller unit (MCU) manufactured by Freescale Semiconductor, which is now NXP Semiconductors. It belongs to the HC05 family of microcontrollers and is designed for a wide range of embedded control applications. This MCU integrates a central processing unit (CPU), memory, and various peripheral interfaces into a single chip.

Applications:

  • Automotive electronics: Engine control units (ECUs), dashboard displays, and anti-lock braking systems (ABS).
  • Industrial control: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer electronics: Remote controls, home appliances, and toys.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Security systems: Alarm panels, access control systems, and surveillance equipment.

Features:

  • 8-bit CPU: Executes instructions and performs arithmetic and logical operations.
  • On-chip memory: Includes ROM, RAM, and EEPROM for program storage and data manipulation.
  • Timer/counter: Provides timing and counting functions for various applications.
  • Serial communication interface (SCI): Supports asynchronous serial communication for data transfer.
  • Analog-to-digital converter (ADC): Converts analog signals to digital values for processing.
  • Digital I/O ports: Allow for interfacing with external devices and sensors.

Benefits:

  • Cost-effective solution: Reduces system costs by integrating multiple functions into a single chip.
  • Low power consumption: Extends battery life in portable devices.
  • Easy to program: Uses a simple and intuitive instruction set.
  • Flexible design: Can be easily adapted to different applications.
  • Reliable performance: Provides stable and dependable operation.

Specifications:

The SC68HC05C4P1 typically operates at a clock frequency of 4 MHz. It includes 4KB of ROM, 176 bytes of RAM, and 512 bytes of EEPROM. The ADC has an 8-bit resolution and can convert up to 8 analog input channels. The SCI supports baud rates up to 19.2 kbps. The MCU is available in various package options, including DIP and SOIC.

This microcontroller is a versatile and reliable component for a wide range of embedded systems. Its integrated features, low power consumption, and ease of programming make it a popular choice for both hobbyists and professional engineers. The robust design and comprehensive documentation ensure that it can be easily integrated into various applications.

You May Also Be Interested in

Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess