EN
  • EN
  • DE

TCD142D

Part No TCD142D
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011311-TCD142D
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCD142D CAD Model

Description

The TCD142D is a high-sensitivity, high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is designed for a wide range of applications requiring precise and accurate image capture, especially in scenarios with low-light conditions or high-speed scanning requirements.

Applications:

  • Barcode Scanners
  • Image Scanners
  • Optical Character Recognition (OCR) Systems
  • Spectrophotometers
  • High-Speed Document Scanning
  • Medical Imaging Equipment
  • Machine Vision Systems

Features:

  • High Sensitivity: Capable of capturing images in low-light environments.
  • High Resolution: Provides detailed and accurate image data with a large number of pixels.
  • Linear Image Sensor: Arranged in a single row of pixels for scanning applications.
  • Charge-Coupled Device (CCD) Technology: Offers excellent image quality and low noise.
  • High-Speed Scanning: Allows for rapid image acquisition.
  • Wide Dynamic Range: Captures a broad range of light intensities.

Benefits:

  • Improved Image Quality: High sensitivity and resolution result in clearer and more detailed images.
  • Enhanced Accuracy: Precise image data enables accurate barcode reading, OCR, and other image processing tasks.
  • Faster Scanning Speeds: High-speed scanning increases throughput in scanning applications.
  • Wider Range of Applications: Ability to operate in low-light conditions expands the sensor's usability.
  • Reliable Performance: CCD technology ensures consistent and dependable image capture.
  • Reduced System Cost: Integration into a variety of devices due to its efficient design.

Additional Details:

The TCD142D typically features a specific number of pixels, a defined pixel size, and a maximum data rate. The spectral response characteristics are also important for selecting the sensor for particular applications. Clocking and signal processing are critical considerations in the design of a system utilizing the TCD142D. Toshiba provides detailed datasheets with information on electrical characteristics, timing diagrams, and application notes for this linear image sensor. The device requires specific drive circuitry and signal processing to extract the image data. The sensor is often used with lenses and optical systems to focus the image onto the CCD array.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess