The Samsung K5W2G2GACBAL50 is a 2Gb (256M x 8) NAND Flash memory device. These devices are designed for mass storage applications requiring high density and performance.
Applications
- Embedded systems
- Mobile devices
- Solid-state drives (SSDs)
- Memory cards
Features
- High-density NAND Flash memory
- 2Gb (256M x 8) organization
- Supply voltage: Typically 1.8V or 3.3V (check datasheet for specific voltage)
- Page size: Typically 4KB + spare (check datasheet for exact page size)
- Block size: Typically 256KB (check datasheet for exact block size)
- Operating Temperature: -25°C to 85°C (Industrial)
- Data Retention: 10 years
Benefits
- Provides high-capacity storage in a small form factor.
- Enables faster boot times and application loading compared to traditional storage devices.
- Enhances system responsiveness and overall performance.
- Offers reliable data storage with long data retention.
- Suitable for harsh environments due to industrial temperature range.
Additional Details
The K5W2G2GACBAL50 utilizes NAND Flash technology, which offers non-volatile storage capabilities. This means that data is retained even when power is removed. The device is organized into pages and blocks, with specific sizes that contribute to its overall storage capacity. Error correction codes (ECC) are often implemented to ensure data integrity and reliability. The specific interface and protocol details (e.g., ONFI) can be found in the device's datasheet. These NAND chips are often used in applications that require robust and reliable storage in a small form factor.
Designers should consult the official Samsung datasheet for the K5W2G2GACBAL50 to obtain detailed specifications, including timing parameters, voltage requirements, and recommended operating conditions. Proper handling and soldering techniques are crucial to ensure the device's functionality and longevity.